Qualtek Electronics Corp. Fan Filter Media; Fan Frame Size Qualtek Electronics 09150-M30

Description
FAN FILTER MEDIA; Fan Frame Size:40mm; Filter Material:Foam; Product Range:-; Accessory Type:Fan Filter Media; External Depth:2.29mm; External Height:32.76mm; External Width:32.76mm; Fan Filter Type:30 PPI; Fan Size:40 x 40mm RoHS Compliant: Yes
Description
FAN FILTER MEDIA; Fan Frame Size:40mm; Filter Material:Foam; Product Range:-; Accessory Type:Fan Filter Media; External Depth:2.29mm; External Height:32.76mm; External Width:32.76mm; Fan Filter Type:30 PPI; Fan Size:40 x 40mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fan Filter Media; Fan Frame Size Qualtek Electronics - 16F086 - Newark, An Avnet Company
Chicago, IL, United States
Fan Filter Media; Fan Frame Size Qualtek Electronics
16F086
Fan Filter Media; Fan Frame Size Qualtek Electronics 16F086
FAN FILTER MEDIA; Fan Frame Size:40mm; Filter Material:Foam; Product Range:-; Accessory Type:Fan Filter Media; External Depth:2.29mm; External Height:32.76mm; External Width:32.76mm; Fan Filter Type:30 PPI; Fan Size:40 x 40mm RoHS Compliant: Yes

FAN FILTER MEDIA; Fan Frame Size:40mm; Filter Material:Foam; Product Range:-; Accessory Type:Fan Filter Media; External Depth:2.29mm; External Height:32.76mm; External Width:32.76mm; Fan Filter Type:30 PPI; Fan Size:40 x 40mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Filter Elements
Product Number 16F086
Product Name Fan Filter Media; Fan Frame Size Qualtek Electronics
Type 30 PPI
Unlock Full Specs
to access all available technical data

Similar Products

Finger Guard, Fan Filter Assembly, 123.7Mm; For Use With Keystone - 96B7342 - Newark, An Avnet Company
Specs
Filter Medium Material PU (Polyurethane) Foam
View Details
BIFOLD - Hydraulic Filters, F, BF -  - Rotork plc
Specs
Filtration Product HydraulicFluid
Flow Rate (Liquids) 10.6 GPM (40 L/min)
Maximum Pressure 7540 psi (5306 m H2O)
View Details
Water Filter Cartridges - 7382703 - RS Components, Ltd.
Specs
Filtration Product Water
Filtration Grade 5.00 µm (0.1969 mils)
View Details
Filter and Membrane Support Materials - PolyGrid® MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type WireMesh
Application / Industry Semiconductor; chemicals, and pharmaceuticals
Filtration Product Chemical
View Details