Plastic fan guard for 40mm fans, made of PC 2805 material with UL94V-2 flammability rating, RoHS compliant, featuring mounting hole dimensions of Ø4.3mm and overall dimensions of 57.4mm by 40.0mm.
40mm Plastic Fan Guard
Material: PC 2805
Flammability: UL94V-2
40mm Sq Fan Finger Guard Plastic 3 Rings
Fan Filters & Accessories PLASTIC GUARD 40MM
| Qualtek Electronics Corp. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Fan Guards | Fan Guards | Fan Guards |
| Product Number | 09150-G | CR285-ND | 09150-G |
| Product Name | 40mm Plastic Fan Guard UL94V-2 | Finger Guard | Fan Filters & Accessories |