120mm wire form fan guard made from C1008 bright basic wire with bright nickel chrome plating, featuring a ring and rib diameter of 1.6 ± 0.1mm, serration depth of 0.35 ± 0.05mm, and overall dimensions controlled to ±0.5mm general tolerance; RoHS compliant.
120mm Wire Form Fan Guard
Material: C1008 Bright Basic Wire
Finish: Bright Nickel Chrome Plating
Fan Filters & Accessories WIRE GUARD 120MM
| Qualtek Electronics Corp. | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Fan Guards | Fan Guards |
| Product Number | 8146 | 8146 |
| Product Name | 120mm Wire Form Fan Guard, Bright Nickel Chrome Finish | Fan Filters & Accessories |