120mm wire form fan guard made of stainless steel wire with electrolytic finish, featuring serrations 0.35 ± 0.05mm deep, a ring diameter of 1.8 ± 0.1mm, and a rib diameter of 2.3 ± 0.1mm. Overall dimensions include a 14.2 ± 0.5mm outer diameter and a 5.66mm reference height. The part is RoHS compliant and meets a general tolerance of ±0.5mm unless otherwise specified.
120mm Wire Form Fan Guard
Material: 304 Stainless Steel
Finish: Electropolishing
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | Fan Guards |
| Product Number | 08130-SS |
| Product Name | 120mm Wire Form Fan Guard, 304 Stainless Steel |