Qualtek Electronics Corp. 92mm Wire Form Fan Guard, Bright Nickel Chrome Finish 8174

Description
92mm Wire Form Fan Guard Material: C1008 Bright Basic Wire Finish: Bright Nickel Chrome Plating
Request a Quote
Description
92mm Wire Form Fan Guard Material: C1008 Bright Basic Wire Finish: Bright Nickel Chrome Plating
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 92mm Wire Form Fan Guard, part number 8174, is manufactured by Qualtek Electronics Corp. It is constructed from C1008 bright basic wire and features a bright nickel chrome plating finish. The guard has serrations on the wire with a depth of 0.35 ± 0.05 mm, which may enhance its structural integrity. The ring and rib dimensions are both approximately 1.6 ± 0.1 mm. This product is RoHS compliant, indicating it meets environmental standards for hazardous substances. The general tolerance for this component is ± 1.0 mm unless otherwise specified. This fan guard is suitable for applications requiring protection for fans while maintaining airflow.

Datasheet Summary
Powered by GS/AI

The 92mm Wire Form Fan Guard, part number 8174, is manufactured by Qualtek Electronics Corp. It is constructed from C1008 bright basic wire and features a bright nickel chrome plating finish. The guard has serrations on the wire with a depth of 0.35 ± 0.05 mm, which may enhance its structural integrity. The ring and rib dimensions are both approximately 1.6 ± 0.1 mm. This product is RoHS compliant, indicating it meets environmental standards for hazardous substances. The general tolerance for this component is ± 1.0 mm unless otherwise specified. This fan guard is suitable for applications requiring protection for fans while maintaining airflow.

Suppliers

Company
Product
Description
Supplier Links
92mm Wire Form Fan Guard, Bright Nickel Chrome Finish - 8174 - Qualtek Electronics Corp.
Mentor, OH, United States
92mm Wire Form Fan Guard, Bright Nickel Chrome Finish
8174
92mm Wire Form Fan Guard, Bright Nickel Chrome Finish 8174
92mm Wire Form Fan Guard Material: C1008 Bright Basic Wire Finish: Bright Nickel Chrome Plating

92mm Wire Form Fan Guard
Material: C1008 Bright Basic Wire
Finish: Bright Nickel Chrome Plating

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Fan Filters & Accessories
08174
Fan Filters & Accessories 08174
Fan Filters & Accessories WIRE GUARD 92MM

Fan Filters & Accessories WIRE GUARD 92MM

Buy Now Datasheet
FANS Fan Guards - 08174 - Galco Industrial Electronics
Madison Heights, MI, United States
FANS Fan Guards
08174
FANS Fan Guards 08174
FAN GUARD, WIRE, 92MM

FAN GUARD, WIRE, 92MM

Supplier's Site

Technical Specifications

  Qualtek Electronics Corp. VAST STOCK CO., LIMITED Galco Industrial Electronics
Product Category Fan Guards Fan Guards Fan Guards
Product Number 8174 08174 08174
Product Name 92mm Wire Form Fan Guard, Bright Nickel Chrome Finish Fan Filters & Accessories FANS Fan Guards
Unlock Full Specs
to access all available technical data

Similar Products