08129-02 is a 120mm wire form fan guard made from C1008 bright basic wire with a black electroplated finish, featuring serrations 0.35 ± 0.05 mm deep, a ring diameter of 1.8 ± 0.1 mm, and a rib diameter of 2.3 ± 0.1 mm. Dimensions follow a general tolerance of ± 0.5 mm unless otherwise noted, and the part is RoHS compliant.
120mm Wire Form Fan Guard
Material: C1008 Bright Basic Wire
Finish: Black E.D.
120mm Sq Fan Finger Guard Steel, Nickel Plated 8 Rings
Fan Filters & Accessories 120MM WIRE FORM FAN GUARD BLK
| Qualtek Electronics Corp. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Fan Guards | Fan Guards | Fan Guards |
| Product Number | 08129-02 | Q1007-ND | 08129-02 |
| Product Name | 120mm Wire Form Fan Guard, Black E.D. Finish | Finger Guard | Fan Filters & Accessories |