Qualtek Electronics Corp. 150mm Wire Form Fan Guard, Bright Nickel Chrome Finish 8125

Description
150mm Wire Form Fan Guard Material: C1008 Bright Basic Wire Finish: Bright Nickel Chrome Plating
Request a Quote Datasheet
Description
150mm Wire Form Fan Guard Material: C1008 Bright Basic Wire Finish: Bright Nickel Chrome Plating
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
150mm Wire Form Fan Guard, Bright Nickel Chrome Finish - 8125 - Qualtek Electronics Corp.
Mentor, OH, United States
150mm Wire Form Fan Guard, Bright Nickel Chrome Finish
8125
150mm Wire Form Fan Guard, Bright Nickel Chrome Finish 8125
150mm Wire Form Fan Guard Material: C1008 Bright Basic Wire Finish: Bright Nickel Chrome Plating

150mm Wire Form Fan Guard
Material: C1008 Bright Basic Wire
Finish: Bright Nickel Chrome Plating

Supplier's Site Datasheet
FANS Fan Guards - 08125 - Galco Industrial Electronics
Madison Heights, MI, United States
FANS Fan Guards
08125
FANS Fan Guards 08125
FAN GUARD, WIRE, 150MM

FAN GUARD, WIRE, 150MM

Supplier's Site
Sheung Wan, Hong Kong
Fan Filters & Accessories
08125
Fan Filters & Accessories 08125
Fan Filters & Accessories WIRE FAN GUARD 6"

Fan Filters & Accessories WIRE FAN GUARD 6"

Buy Now Datasheet

Technical Specifications

  Qualtek Electronics Corp. Galco Industrial Electronics VAST STOCK CO., LIMITED
Product Category Fan Guards Fan Guards Fan Guards
Product Number 8125 08125 08125
Product Name 150mm Wire Form Fan Guard, Bright Nickel Chrome Finish FANS Fan Guards Fan Filters & Accessories
Unlock Full Specs
to access all available technical data

Similar Products