Qualtek Electronics Corp. Fan Filters & Accessories 07199-SPO24

Description
Fan Filters & Accessories FEM T W/NEMA 1-15 PLUG 24" 10A
Datasheet
Description
Fan Filters & Accessories FEM T W/NEMA 1-15 PLUG 24" 10A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Fan Filters & Accessories
07199-SPO24
Fan Filters & Accessories 07199-SPO24
Fan Filters & Accessories FEM T W/NEMA 1-15 PLUG 24" 10A

Fan Filters & Accessories FEM T W/NEMA 1-15 PLUG 24" 10A

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Fans and Blowers (industrial)
Product Number 07199-SPO24
Product Name Fan Filters & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Positive Displacement Blower Stages - Series GM - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Filter Fans - 1759833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Air Flow Rate 360 SCFM (612 m³/hr)
View Details
Backward Curved Centrifugal Fan, Double Width - Series 13 - Hartzell Air Movement
Specs
Fan / Blower Diameter 10.0 to 60.0 inch (254 to 1524 mm)
Features Dampers
Static Pressure Range 0 to 25 in H2O (0.0 to 46.71 Torr)
View Details