Qualtek Electronics Corp. Fan Filters & Accessories 07145-50

Description
Fan Filters & Accessories POWER CORD 50" 45 DEG SPT-1
Datasheet
Description
Fan Filters & Accessories POWER CORD 50" 45 DEG SPT-1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Fan Filters & Accessories
07145-50
Fan Filters & Accessories 07145-50
Fan Filters & Accessories POWER CORD 50" 45 DEG SPT-1

Fan Filters & Accessories POWER CORD 50" 45 DEG SPT-1

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Fans and Blowers (industrial)
Product Number 07145-50
Product Name Fan Filters & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Screw Blower - Delta Hybrid direct driven - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Centrifugal Fans - 7874025 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications / Use HVAC
Fan / Blower Diameter 4.7 inch (120 mm)
Air Flow Rate 30 SCFM (50.99 m³/hr)
View Details
Backward Curved Centrifugal, Configurations - Series 03 Configurations - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 36.0 inch (305 to 914 mm)
Features Dampers
Static Pressure Range 0 to 8 in H2O (0.0 to 14.95 Torr)
View Details