Qualtek Electronics Corp. Emi/rfi Fan Filter; Fan Frame Size Qualtek Electronics 06362-SS

Description
EMI/RFI Fan Filter; Fan Frame Size:92mm; For Use With:Qualtek 92mm Axial Fans; Fixing Centers:82.5mm; Filter Material:Stainless Steel; Guard Material:Stainless Steel; Product Range:-; Accessory Type:EMI / RFI Fan Filter; Height:3.62"RoHS Compliant: Yes
Datasheet
Description
EMI/RFI Fan Filter; Fan Frame Size:92mm; For Use With:Qualtek 92mm Axial Fans; Fixing Centers:82.5mm; Filter Material:Stainless Steel; Guard Material:Stainless Steel; Product Range:-; Accessory Type:EMI / RFI Fan Filter; Height:3.62"RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Emi/rfi Fan Filter; Fan Frame Size Qualtek Electronics - 94B7733 - Newark, An Avnet Company
Chicago, IL, United States
Emi/rfi Fan Filter; Fan Frame Size Qualtek Electronics
94B7733
Emi/rfi Fan Filter; Fan Frame Size Qualtek Electronics 94B7733
EMI/RFI Fan Filter; Fan Frame Size:92mm; For Use With:Qualtek 92mm Axial Fans; Fixing Centers:82.5mm; Filter Material:Stainless Steel; Guard Material:Stainless Steel; Product Range:-; Accessory Type:EMI / RFI Fan Filter; Height:3.62"RoHS Compliant: Yes

EMI/RFI Fan Filter; Fan Frame Size:92mm; For Use With:Qualtek 92mm Axial Fans; Fixing Centers:82.5mm; Filter Material:Stainless Steel; Guard Material:Stainless Steel; Product Range:-; Accessory Type:EMI / RFI Fan Filter; Height:3.62"RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Filter Elements
Product Number 94B7733
Product Name Emi/rfi Fan Filter; Fan Frame Size Qualtek Electronics
Filter Medium Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

4.50
Keystone Electronics Corp.
Specs
Filter Medium Material Polyester
Housing Material Aluminum
View Details
BIFOLD - Hydraulic Filters, F, BF -  - Rotork plc
Specs
Filtration Product HydraulicFluid
Flow Rate (Liquids) 10.6 GPM (40 L/min)
Maximum Pressure 7540 psi (5306 m H2O)
View Details
Replacement Hydraulic Filter Elements - 296430 - RS Components, Ltd.
Specs
Filtration Product HydraulicFluid
Filtration Grade 3.00 µm (0.1181 mils)
View Details
Filter and Membrane Support Materials - PolyGrid® MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type WireMesh
Application / Industry Semiconductor; chemicals, and pharmaceuticals
Filtration Product Chemical
View Details