Qualtek Electronics Corp. Emi/rfi Fan Filter; Fan Frame Size Qualtek Electronics 06250-B

Description
EMI/RFI Fan Filter; Fan Frame Size:60mm; For Use With:Qualtek 60mm Axial Fans; Fixing Centers:50mm; Filter Material:Stainless Steel; Guard Material:Aluminium; Product Range:-; Accessory Type:EMI / RFI Fan Filter; Colour:Black RoHS Compliant: Yes
Datasheet
Description
EMI/RFI Fan Filter; Fan Frame Size:60mm; For Use With:Qualtek 60mm Axial Fans; Fixing Centers:50mm; Filter Material:Stainless Steel; Guard Material:Aluminium; Product Range:-; Accessory Type:EMI / RFI Fan Filter; Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Emi/rfi Fan Filter; Fan Frame Size Qualtek Electronics - 16M2612 - Newark, An Avnet Company
Chicago, IL, United States
Emi/rfi Fan Filter; Fan Frame Size Qualtek Electronics
16M2612
Emi/rfi Fan Filter; Fan Frame Size Qualtek Electronics 16M2612
EMI/RFI Fan Filter; Fan Frame Size:60mm; For Use With:Qualtek 60mm Axial Fans; Fixing Centers:50mm; Filter Material:Stainless Steel; Guard Material:Aluminium; Product Range:-; Accessory Type:EMI / RFI Fan Filter; Colour:Black RoHS Compliant: Yes

EMI/RFI Fan Filter; Fan Frame Size:60mm; For Use With:Qualtek 60mm Axial Fans; Fixing Centers:50mm; Filter Material:Stainless Steel; Guard Material:Aluminium; Product Range:-; Accessory Type:EMI / RFI Fan Filter; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Filter Elements
Product Number 16M2612
Product Name Emi/rfi Fan Filter; Fan Frame Size Qualtek Electronics
Filter Medium Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Finger Guard, Fan Filter Assembly, 123.7Mm; For Use With Keystone - 96B7342 - Newark, An Avnet Company
Specs
Filter Medium Material PU (Polyurethane) Foam
View Details
BIFOLD - Hydraulic Filters, F, BF -  - Rotork plc
Specs
Filtration Product HydraulicFluid
Flow Rate (Liquids) 10.6 GPM (40 L/min)
Maximum Pressure 7540 psi (5306 m H2O)
View Details
Replacement Hydraulic Filter Elements - 296433 - RS Components, Ltd.
Specs
Filtration Product HydraulicFluid
Filtration Grade 10.00 µm (0.3937 mils)
Maximum Pressure 12 psi (8.45 m H2O)
View Details
Filter and Membrane Support Materials - PolyGrid® MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type WireMesh
Application / Industry Semiconductor; chemicals, and pharmaceuticals
Filtration Product Chemical
View Details