3536 -- PNEUMATIC TIRE TRUCK
Quality Forklift Sales & Service, Inc.
PNEUMATIC TIRE TRUCK
3536
Description
PNEUMATIC TIRE TRUCK
-
Quality Forklift Sales & Service, Inc.
Description
PNEUMATIC TIRE TRUCK
Suppliers
PNEUMATIC TIRE TRUCK
3536
Supplier's Site
Technical Specifications
|
Product Category
|
Lifts |
|
Product Number
|
3536 |
|
Product Name
|
PNEUMATIC TIRE TRUCK |
|
Capacity
|
5000 lbs (2268 kg)
|
Unlock Full Specs
to access all available technical data
Similar Products
Capacity
6000 lbs (2721 kg)
Lift Travel
48 inch (1219 mm)
Width
30 inch (762 mm)
View Details
Dexmet® Corporation, a part of PPG’s engineered materials division
View Details
Capacity
353 to 441 lbs (160 to 200 kg)
Type
Table
Mechanism
Scissor
View Details
Capacity
331 lbs (150 kg)
Width
27 inch (690 mm)
Length
54 inch (1380 mm)
View Details