Quality Forklift Sales & Service, Inc. CUSHION TIRE TRUCK 3444

Description
CUSHION TIRE TRUCK
Description
CUSHION TIRE TRUCK

Suppliers

Company
Product
Description
Supplier Links
CUSHION TIRE TRUCK - 3444 - Quality Forklift Sales & Service, Inc.
Shakopee, MN, USA
CUSHION TIRE TRUCK
3444
CUSHION TIRE TRUCK 3444
CUSHION TIRE TRUCK

CUSHION TIRE TRUCK

Supplier's Site

Technical Specifications

  Quality Forklift Sales & Service, Inc.
Product Category Lifts
Product Number 3444
Product Name CUSHION TIRE TRUCK
Capacity 4700 lbs (2132 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Telescopic Lifting Column - B13 - Isotech, Inc.
Specs
Capacity 2698 lbs (1223 kg)
Lift Travel 118 inch (3000 mm)
Type Table
View Details
Manual Drum Lift -  - AirClean Systems
AirClean Systems
Specs
Tires Solid
Type Drum; Platform
Actuation Hand
View Details
Wedge Hydraulic Return HWJ 25 U WLL ton 24 - 5298100102021 - Certex UK
Specs
Capacity 52911 lbs (23996 kg)
Actuation Hydraulic
View Details
Recessed Dock Lift - 4110 - Advance Lifts, Inc.
Advance Lifts, Inc.
Specs
Features Handrails or Safety Rails
Capacity 12000 lbs (5442 kg)
Lift Travel 58 inch (1473 mm)
View Details