Quality Forklift Sales & Service, Inc. CUSHION TIRE TRUCK 3345

Description
CUSHION TIRE TRUCK
Description
CUSHION TIRE TRUCK

Suppliers

Company
Product
Description
Supplier Links
CUSHION TIRE TRUCK - 3345 - Quality Forklift Sales & Service, Inc.
Shakopee, MN, USA
CUSHION TIRE TRUCK
3345
CUSHION TIRE TRUCK 3345
CUSHION TIRE TRUCK

CUSHION TIRE TRUCK

Supplier's Site

Technical Specifications

  Quality Forklift Sales & Service, Inc.
Product Category Lifts
Product Number 3345
Product Name CUSHION TIRE TRUCK
Capacity 5000 lbs (2268 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Manual Drum Lift -  - AirClean Systems
AirClean Systems
Specs
Tires Solid
Type Drum; Platform
Actuation Hand
View Details
Recessed Dock Lift - 2500K - Advance Lifts, Inc.
Advance Lifts, Inc.
Specs
Features Handrails or Safety Rails
Capacity 5000 lbs (2268 kg)
Lift Travel 58 inch (1473 mm)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
View Details
Lift Tables - 6843869 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 551 lbs (250 kg)
Width 20 inch (500 mm)
Length 33 inch (830 mm)
View Details