Quality Forklift Sales & Service, Inc. CUSHION TIRE TRUCK 2339

Description
CUSHION TIRE TRUCK
Description
CUSHION TIRE TRUCK

Suppliers

Company
Product
Description
Supplier Links
CUSHION TIRE TRUCK - 2339 - Quality Forklift Sales & Service, Inc.
Shakopee, MN, USA
CUSHION TIRE TRUCK
2339
CUSHION TIRE TRUCK 2339
CUSHION TIRE TRUCK

CUSHION TIRE TRUCK

Supplier's Site

Technical Specifications

  Quality Forklift Sales & Service, Inc.
Product Category Lifts
Product Number 2339
Product Name CUSHION TIRE TRUCK
Capacity 8000 lbs (3628 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Recessed Dock Lift - 2010K - Advance Lifts, Inc.
Advance Lifts, Inc.
Specs
Features Handrails or Safety Rails
Capacity 6000 lbs (2721 kg)
Lift Travel 58 inch (1473 mm)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
View Details
Telescopic Lifting Column - F23 - Isotech, Inc.
Specs
Capacity 562 lbs (255 kg)
Lift Travel 28 inch (700 mm)
Type Table
View Details
Lift Tables - 6843862 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 1544 lbs (700 kg)
Width 20 inch (520 mm)
Length 40 inch (1010 mm)
View Details