Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LIFTS
QUALITY FORKLIFT SALES & SERVICE, INC.
2292 -- WALK BEHIND
Quality Forklift Sales & Service, Inc.
WALK BEHIND
2292
Description
WALK BEHIND
Quality Forklift Sales & Service, Inc.
Done
Description
WALK BEHIND
Suppliers
Company
Product
Description
Supplier Links
Quality Forklift Sales & Service, Inc.
Shakopee, MN, USA
WALK BEHIND
2292
WALK BEHIND
2292
WALK BEHIND
WALK BEHIND
Supplier's Site
Technical Specifications
Quality Forklift Sales & Service, Inc.
Product Category
Lifts
Product Number
2292
Product Name
WALK BEHIND
Capacity
2000 lbs (907 kg)
Unlock Full Specs
to access all available technical data
Similar Products
Advance Lifts, Inc.
Double Long Lift Table
PEWDL-5060
Specs
Capacity
5000 lbs (2268 kg)
Lift Travel
60 inch (1524 mm)
Width
36 to 60 inch (914 to 1524 mm)
View Details
Dexmet® Corporation, a part of PPG’s engineered materials division
Fiberglass Carts & Lifts
View Details
Isotech, Inc.
Telescopic Lifting Column
E23
Specs
Capacity
562 lbs (255 kg)
Lift Travel
28 inch (700 mm)
Type
Table
View Details
RS Components, Ltd.
Lift Tables
2840002
Specs
Capacity
331 lbs (150 kg)
Width
27 inch (690 mm)
Length
54 inch (1380 mm)
View Details