Advance Lifts, Inc. Multi Stage Lift Table MSL2-272

Description
The MSL Series Lifts were designed for the higher travel applications that require shorter platform lengths than would be available with a single scissor design. The lighter capacity units are built with solid steel legs for more compact design and greater cost savings, while the higher capacity units are built with structural tubing legs for greater rigidity, lighter weight and optimum cost savings. Features: These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life All controllers are Underwriter Laboratory listed assemblies These units are fully primed and finished with baked enamel Finish The Cylinders are machine grade with clear plastic return lines All pressure hoses are double wire braid with JIC fittings The reservoirs are mild steel These units conform to all applicable ANSI codes
Request a Quote Datasheet
Description
The MSL Series Lifts were designed for the higher travel applications that require shorter platform lengths than would be available with a single scissor design. The lighter capacity units are built with solid steel legs for more compact design and greater cost savings, while the higher capacity units are built with structural tubing legs for greater rigidity, lighter weight and optimum cost savings. Features: These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life All controllers are Underwriter Laboratory listed assemblies These units are fully primed and finished with baked enamel Finish The Cylinders are machine grade with clear plastic return lines All pressure hoses are double wire braid with JIC fittings The reservoirs are mild steel These units conform to all applicable ANSI codes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi Stage Lift Table - MSL2-272 - Advance Lifts, Inc.
St. Charles, Illinois, United States
Multi Stage Lift Table
MSL2-272
Multi Stage Lift Table MSL2-272
The MSL Series Lifts were designed for the higher travel applications that require shorter platform lengths than would be available with a single scissor design. The lighter capacity units are built with solid steel legs for more compact design and greater cost savings, while the higher capacity units are built with structural tubing legs for greater rigidity, lighter weight and optimum cost savings. Features: These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life All controllers are Underwriter Laboratory listed assemblies These units are fully primed and finished with baked enamel Finish The Cylinders are machine grade with clear plastic return lines All pressure hoses are double wire braid with JIC fittings The reservoirs are mild steel These units conform to all applicable ANSI codes

The MSL Series Lifts were designed for the higher travel applications that require shorter platform lengths than would be available with a single scissor design. The lighter capacity units are built with solid steel legs for more compact design and greater cost savings, while the higher capacity units are built with structural tubing legs for greater rigidity, lighter weight and optimum cost savings.

Features:

  • These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life
  • All controllers are Underwriter Laboratory listed assemblies
  • These units are fully primed and finished with baked enamel Finish
  • The Cylinders are machine grade with clear plastic return lines
  • All pressure hoses are double wire braid with JIC fittings
  • The reservoirs are mild steel
  • These units conform to all applicable ANSI codes
Supplier's Site Datasheet

Technical Specifications

  Advance Lifts, Inc.
Product Category Lifts
Product Number MSL2-272
Product Name Multi Stage Lift Table
Capacity 2000 lbs (907 kg)
Lift Travel 72 inch (1829 mm)
Width 30 inch (762 mm)
Length 54 inch (1372 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Double Long Lift Table - PEDL-8036 - Advance Lifts, Inc.
Specs
Capacity 8000 lbs (3628 kg)
Lift Travel 36 inch (914 mm)
Width 24 to 48 inch (610 to 1219 mm)
View Details
Multi Stage Lift Table - MSL2-248 - Advance Lifts, Inc.
Specs
Capacity 2000 lbs (907 kg)
Lift Travel 48 inch (1219 mm)
Width 30 inch (762 mm)
View Details
Heavy Duty Single Scissor Lift Table - HDEW-1048 - Advance Lifts, Inc.
Specs
Capacity 10000 lbs (4535 kg)
Lift Travel 48 inch (1219 mm)
Width 42 to 66 inch (1067 to 1676 mm)
View Details
Top Of Ground Dock Lift - 68810 - Advance Lifts, Inc.
Specs
Features Handrails or Safety Rails
Capacity 8000 lbs (3628 kg)
Lift Travel 54 inch (1372 mm)
View Details