QUALCOMM, Incorporated RF Transceiver ICs - UF1050A-IC-E UF1050A-IC-E

Description
Manufacturer: QUALCOMM Win Source Part Number: 048486-UF1050A-IC-E Packaging: Reel - TR Type: TxRx Only Frequency: 2.4GHz Protocol: 802.11b/g Data Rate (Max): 54Mbps RF Family/Standard: WiFi Categories: RF/IF and RFID Status: Obsolete(EOL) Dimension: 88-BGA, WLCSP Supply Voltage - Operating: 1.5V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: QUALCOMM Win Source Part Number: 048486-UF1050A-IC-E Packaging: Reel - TR Type: TxRx Only Frequency: 2.4GHz Protocol: 802.11b/g Data Rate (Max): 54Mbps RF Family/Standard: WiFi Categories: RF/IF and RFID Status: Obsolete(EOL) Dimension: 88-BGA, WLCSP Supply Voltage - Operating: 1.5V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - UF1050A-IC-E - 048486-UF1050A-IC-E - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - UF1050A-IC-E
048486-UF1050A-IC-E
RF Transceiver ICs - UF1050A-IC-E 048486-UF1050A-IC-E
Manufacturer: QUALCOMM Win Source Part Number: 048486-UF1050A-IC-E Packaging: Reel - TR Type: TxRx Only Frequency: 2.4GHz Protocol: 802.11b/g Data Rate (Max): 54Mbps RF Family/Standard: WiFi Categories: RF/IF and RFID Status: Obsolete(EOL) Dimension: 88-BGA, WLCSP Supply Voltage - Operating: 1.5V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: QUALCOMM
Win Source Part Number: 048486-UF1050A-IC-E
Packaging: Reel - TR
Type: TxRx Only
Frequency: 2.4GHz
Protocol: 802.11b/g
Data Rate (Max): 54Mbps
RF Family/Standard: WiFi
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Dimension: 88-BGA, WLCSP
Supply Voltage - Operating: 1.5V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 048486-UF1050A-IC-E
Product Name RF Transceiver ICs - UF1050A-IC-E
RFID Product Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details
RF/IF and RFID - RFID Transponders, Tags - 1200185-AS3956-ATDM-I3 - Win Source Electronics
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details