QUALCOMM, Incorporated RF Transceiver ICs - CSR8670C-IBBH-R CSR8670C-IBBH-R

Description
Manufacturer: QUALCOMM Win Source Part Number: 085818-CSR8670C-IBBH -R Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Protocol: Bluetooth v4.0 Memory Size: 16MB Flash, 56kB RAM Power - Output: 10dBm Sensitivity: -90dBm RF Family/Standard: Bluetooth Serial Interfaces: I2C, I2S, SPI, UART, USB GPIO: 14 Family Name: CSR8670 Categories: RF/IF and RFID Status: Active Dimension: 112-VFBGA Supply Voltage - Operating: 3.3V Introduction Date: July 12, 2011 Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 2k pcs
Request a Quote Datasheet
Description
Manufacturer: QUALCOMM Win Source Part Number: 085818-CSR8670C-IBBH -R Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Protocol: Bluetooth v4.0 Memory Size: 16MB Flash, 56kB RAM Power - Output: 10dBm Sensitivity: -90dBm RF Family/Standard: Bluetooth Serial Interfaces: I2C, I2S, SPI, UART, USB GPIO: 14 Family Name: CSR8670 Categories: RF/IF and RFID Status: Active Dimension: 112-VFBGA Supply Voltage - Operating: 3.3V Introduction Date: July 12, 2011 Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 2k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CSR8670C-IBBH-R - 085818-CSR8670C-IBBH-R - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - CSR8670C-IBBH-R
085818-CSR8670C-IBBH-R
RF Transceiver ICs - CSR8670C-IBBH-R 085818-CSR8670C-IBBH-R
Manufacturer: QUALCOMM Win Source Part Number: 085818-CSR8670C-IBBH -R Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Protocol: Bluetooth v4.0 Memory Size: 16MB Flash, 56kB RAM Power - Output: 10dBm Sensitivity: -90dBm RF Family/Standard: Bluetooth Serial Interfaces: I2C, I2S, SPI, UART, USB GPIO: 14 Family Name: CSR8670 Categories: RF/IF and RFID Status: Active Dimension: 112-VFBGA Supply Voltage - Operating: 3.3V Introduction Date: July 12, 2011 Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 2k pcs

Manufacturer: QUALCOMM
Win Source Part Number: 085818-CSR8670C-IBBH-R
Packaging: Reel - TR
Type: TxRx + MCU
Frequency: 2.4GHz
Protocol: Bluetooth v4.0
Memory Size: 16MB Flash, 56kB RAM
Power - Output: 10dBm
Sensitivity: -90dBm
RF Family/Standard: Bluetooth
Serial Interfaces: I2C, I2S, SPI, UART, USB
GPIO: 14
Family Name: CSR8670
Categories: RF/IF and RFID
Status: Active
Dimension: 112-VFBGA
Supply Voltage - Operating: 3.3V
Introduction Date: July 12, 2011
Estimated EOL Date: 2024
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 2k pcs

Buy Now Datasheet
RF and Wireless - RF Transceiver ICs - CSR8670C-IBBH-R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
CSR8670C-IBBH-R
RF and Wireless - RF Transceiver ICs CSR8670C-IBBH-R
IC RF TXRX+MCU BLUTOOTH 112VFBGA

IC RF TXRX+MCU BLUTOOTH 112VFBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 085818-CSR8670C-IBBH-R CSR8670C-IBBH-R
Product Name RF Transceiver ICs - CSR8670C-IBBH-R RF and Wireless - RF Transceiver ICs
Operating Frequency 2400 MHz 2400 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details