QUALCOMM, Incorporated RF Transceiver ICs - CSR8645B04-IBBC-R CSR8645B04-IBBC-R

Description
Manufacturer: QUALCOMM Win Source Part Number: 806472-CSR8645B04-IB BC-R Packaging: Reel Type: TxRx + MCU Frequency: 2.4GHz Protocol: Bluetooth v4.0 Power - Output: 9dBm Sensitivity: -90dBm RF Family/Standard: Bluetooth Serial Interfaces: I2C, I2S, SPI, UART, USB Manufacturer Package: 68-VFBGA Exposed Pad Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 3 (168 Hours)
Request a Quote
Description
Manufacturer: QUALCOMM Win Source Part Number: 806472-CSR8645B04-IB BC-R Packaging: Reel Type: TxRx + MCU Frequency: 2.4GHz Protocol: Bluetooth v4.0 Power - Output: 9dBm Sensitivity: -90dBm RF Family/Standard: Bluetooth Serial Interfaces: I2C, I2S, SPI, UART, USB Manufacturer Package: 68-VFBGA Exposed Pad Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 3 (168 Hours)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CSR8645B04-IBBC-R - 806472-CSR8645B04-IBBC-R - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - CSR8645B04-IBBC-R
806472-CSR8645B04-IBBC-R
RF Transceiver ICs - CSR8645B04-IBBC-R 806472-CSR8645B04-IBBC-R
Manufacturer: QUALCOMM Win Source Part Number: 806472-CSR8645B04-IB BC-R Packaging: Reel Type: TxRx + MCU Frequency: 2.4GHz Protocol: Bluetooth v4.0 Power - Output: 9dBm Sensitivity: -90dBm RF Family/Standard: Bluetooth Serial Interfaces: I2C, I2S, SPI, UART, USB Manufacturer Package: 68-VFBGA Exposed Pad Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 3 (168 Hours)

Manufacturer: QUALCOMM
Win Source Part Number: 806472-CSR8645B04-IBBC-R
Packaging: Reel
Type: TxRx + MCU
Frequency: 2.4GHz
Protocol: Bluetooth v4.0
Power - Output: 9dBm
Sensitivity: -90dBm
RF Family/Standard: Bluetooth
Serial Interfaces: I2C, I2S, SPI, UART, USB
Manufacturer Package: 68-VFBGA Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 3 (168 Hours)

Buy Now
Futian, China
RF and Wireless - RF Transceiver ICs
CSR8645B04-IBBC-R
RF and Wireless - RF Transceiver ICs CSR8645B04-IBBC-R
IC RF TXRX+MCU BLUETOOTH

IC RF TXRX+MCU BLUETOOTH

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 806472-CSR8645B04-IBBC-R CSR8645B04-IBBC-R
Product Name RF Transceiver ICs - CSR8645B04-IBBC-R RF and Wireless - RF Transceiver ICs
Operating Frequency 2400 MHz 2400 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3210 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74FCT543ATSOG - 908186-74FCT543ATSOG - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details