QUALCOMM, Incorporated RF/IF and RFID - RF Transceiver ICs CSR6030A11-AQQA-R

Description
Win Source Part Number: 1021296-CSR6030A11-A QQA-R Category: RF/IF and RFID>RF Transceiver ICs Series: * Package: Tape & Reel (TR) Standard Package: 2,000 ECCN: 5A992C Fake Threat In the Open Market: 76 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Qualcomm Other Names: DEL-CSR6030A11-AQQA- R,Q9119673B,Q9119673 A,Q9119673 Base Product Number: CSR6030 Product Status: Last Time Buy
Request a Quote
Description
Win Source Part Number: 1021296-CSR6030A11-A QQA-R Category: RF/IF and RFID>RF Transceiver ICs Series: * Package: Tape & Reel (TR) Standard Package: 2,000 ECCN: 5A992C Fake Threat In the Open Market: 76 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Qualcomm Other Names: DEL-CSR6030A11-AQQA- R,Q9119673B,Q9119673 A,Q9119673 Base Product Number: CSR6030 Product Status: Last Time Buy
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Transceiver ICs - 1021296-CSR6030A11-AQQA-R - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Transceiver ICs
1021296-CSR6030A11-AQQA-R
RF/IF and RFID - RF Transceiver ICs 1021296-CSR6030A11-AQQA-R
Win Source Part Number: 1021296-CSR6030A11-A QQA-R Category: RF/IF and RFID>RF Transceiver ICs Series: * Package: Tape & Reel (TR) Standard Package: 2,000 ECCN: 5A992C Fake Threat In the Open Market: 76 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Qualcomm Other Names: DEL-CSR6030A11-AQQA- R,Q9119673B,Q9119673 A,Q9119673 Base Product Number: CSR6030 Product Status: Last Time Buy

Win Source Part Number: 1021296-CSR6030A11-AQQA-R
Category: RF/IF and RFID>RF Transceiver ICs
Series: *
Package: Tape & Reel (TR)
Standard Package: 2,000
ECCN: 5A992C
Fake Threat In the Open Market: 76 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Qualcomm
Other Names: DEL-CSR6030A11-AQQA-R,Q9119673B,Q9119673A,Q9119673
Base Product Number: CSR6030
Product Status: Last Time Buy

Buy Now
Futian, China
RF and Wireless - RF Transceiver ICs
CSR6030A11-AQQA-R
RF and Wireless - RF Transceiver ICs CSR6030A11-AQQA-R
IC WI-FI 802.11B,G,N 56-CSP IND

IC WI-FI 802.11B,G,N 56-CSP IND

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 1021296-CSR6030A11-AQQA-R CSR6030A11-AQQA-R
Product Name RF/IF and RFID - RF Transceiver ICs RF and Wireless - RF Transceiver ICs
Unlock Full Specs
to access all available technical data

Similar Products

8 - 12 GHz 12 Watt Transmit/Receive Module - QPF5001 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details