Manufacturer: QUALCOMM
Win Source Part Number: 867387-CSR1012A05-IQ
Series: µEnergy®
Operating Temperature Range: -30°C ~ 85°C
Features: IC RF TxRx + MCU Bluetooth Bluetooth v4.0 2.4GHz 32-UFQFN Exposed Pad
Package: 32-UFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: CSR1012
Categories: RF/IF and RFID
Case / Package: 32-QFN (4x4)
ECCN: 5A992C
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: CSR1012A05-IQQP-RTR,
IC RF TXRX+MCU BLUETOOTH 32UFQFN
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | RF Transceivers | RF Transceivers |
| Product Number | 867387-CSR1012A05-IQQP-R | CSR1012A05-IQQP-R |
| Product Name | RF Transceiver ICs - CSR1012A05-IQQP-R | RF and Wireless - RF Transceiver ICs |
| Package Type | Surface Mount; Surface Mount | |
| Operating Temperature | -30.0 to 85.0 C (-22.0 to 185.0 F) | -30.0 to 85.0 C (-22.0 to 185.0 F) |
| Operating Frequency | 2400 MHz | |
| Sensitivity | -94 dBm |