QUALCOMM, Incorporated RF Transceiver ICs - CSR1011A05-IQQA-R CSR1011A05-IQQA-R

Description
Manufacturer: QUALCOMM Win Source Part Number: 141637-CSR1011A05-IQ QA-R Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Protocol: Bluetooth v4.0 Memory Size: 64kB RAM, 64kB ROM Power - Output: 9dBm Sensitivity: -93dBm Data Rate (Max): 3.69Mbaud Current - Receiving: 20mA RF Family/Standard: Bluetooth Serial Interfaces: I2C, SPI, UART GPIO: 35 Current - Transmitting: 18mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -30°C to 85°C Dimension: 56-VFQFN Exposed Pad Supply Voltage - Operating: 1.2 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs
Request a Quote Datasheet
Description
Manufacturer: QUALCOMM Win Source Part Number: 141637-CSR1011A05-IQ QA-R Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Protocol: Bluetooth v4.0 Memory Size: 64kB RAM, 64kB ROM Power - Output: 9dBm Sensitivity: -93dBm Data Rate (Max): 3.69Mbaud Current - Receiving: 20mA RF Family/Standard: Bluetooth Serial Interfaces: I2C, SPI, UART GPIO: 35 Current - Transmitting: 18mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -30°C to 85°C Dimension: 56-VFQFN Exposed Pad Supply Voltage - Operating: 1.2 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CSR1011A05-IQQA-R - 141637-CSR1011A05-IQQA-R - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - CSR1011A05-IQQA-R
141637-CSR1011A05-IQQA-R
RF Transceiver ICs - CSR1011A05-IQQA-R 141637-CSR1011A05-IQQA-R
Manufacturer: QUALCOMM Win Source Part Number: 141637-CSR1011A05-IQ QA-R Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Protocol: Bluetooth v4.0 Memory Size: 64kB RAM, 64kB ROM Power - Output: 9dBm Sensitivity: -93dBm Data Rate (Max): 3.69Mbaud Current - Receiving: 20mA RF Family/Standard: Bluetooth Serial Interfaces: I2C, SPI, UART GPIO: 35 Current - Transmitting: 18mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -30°C to 85°C Dimension: 56-VFQFN Exposed Pad Supply Voltage - Operating: 1.2 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs

Manufacturer: QUALCOMM
Win Source Part Number: 141637-CSR1011A05-IQQA-R
Packaging: Reel - TR
Type: TxRx + MCU
Frequency: 2.4GHz
Protocol: Bluetooth v4.0
Memory Size: 64kB RAM, 64kB ROM
Power - Output: 9dBm
Sensitivity: -93dBm
Data Rate (Max): 3.69Mbaud
Current - Receiving: 20mA
RF Family/Standard: Bluetooth
Serial Interfaces: I2C, SPI, UART
GPIO: 35
Current - Transmitting: 18mA
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -30°C to 85°C
Dimension: 56-VFQFN Exposed Pad
Supply Voltage - Operating: 1.2 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs

Buy Now Datasheet
RF and Wireless - RF Transceiver ICs - CSR1011A05-IQQA-R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
CSR1011A05-IQQA-R
RF and Wireless - RF Transceiver ICs CSR1011A05-IQQA-R
IC RF TXRX+MCU BLUETOOTH 56VFQFN

IC RF TXRX+MCU BLUETOOTH 56VFQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 141637-CSR1011A05-IQQA-R CSR1011A05-IQQA-R
Product Name RF Transceiver ICs - CSR1011A05-IQQA-R RF and Wireless - RF Transceiver ICs
Operating Temperature -30.0 to 85.0 C (-22.0 to 185.0 F) -30.0 to 85.0 C (-22.0 to 185.0 F)
Operating Frequency 2400 MHz 2400 MHz
Sensitivity -93 dBm -93 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 2 Antenna Ports - DW3120 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details