QUALCOMM, Incorporated RF Transceiver ICs - BC63C159A03-GIVA-E4 BC63C159A03-GIVA-E4

Description
Manufacturer: QUALCOMM Win Source Part Number: 863603-BC63C159A03-G IVA-E4 Series: BlueCore® Features: IC RF TxRx + MCU Bluetooth Bluetooth v2.1 +EDR, Class 2 and 3 2.4GHz 64-BGA Package: 64-BGA Package: Reel - TR Part Status: Obsolete Categories: RF/IF and RFID ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: BC63C159A03-GIVA-E4T R, BC63C159A03IVAE4, BC63C1, BC63C15, BC63C159A03GIVAE4, BC63C159A03-GIVA-E4D KR, BC63C159A03-GIVA-E4C T, BC63C159A03-IVA-E4TR , BC63C159A03-IVA-E4DK R-ND, BC63C159A03-IVA-E4DK R, BC63C159A03-IVA-E4, BC63C159A03-IVA-E4CT , BC63C159A03-IVA-E4CT -ND, BC63C159A03-IVA-E4TR -ND
Request a Quote
Description
Manufacturer: QUALCOMM Win Source Part Number: 863603-BC63C159A03-G IVA-E4 Series: BlueCore® Features: IC RF TxRx + MCU Bluetooth Bluetooth v2.1 +EDR, Class 2 and 3 2.4GHz 64-BGA Package: 64-BGA Package: Reel - TR Part Status: Obsolete Categories: RF/IF and RFID ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: BC63C159A03-GIVA-E4T R, BC63C159A03IVAE4, BC63C1, BC63C15, BC63C159A03GIVAE4, BC63C159A03-GIVA-E4D KR, BC63C159A03-GIVA-E4C T, BC63C159A03-IVA-E4TR , BC63C159A03-IVA-E4DK R-ND, BC63C159A03-IVA-E4DK R, BC63C159A03-IVA-E4, BC63C159A03-IVA-E4CT , BC63C159A03-IVA-E4CT -ND, BC63C159A03-IVA-E4TR -ND
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - BC63C159A03-GIVA-E4 - 863603-BC63C159A03-GIVA-E4 - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - BC63C159A03-GIVA-E4
863603-BC63C159A03-GIVA-E4
RF Transceiver ICs - BC63C159A03-GIVA-E4 863603-BC63C159A03-GIVA-E4
Manufacturer: QUALCOMM Win Source Part Number: 863603-BC63C159A03-G IVA-E4 Series: BlueCore® Features: IC RF TxRx + MCU Bluetooth Bluetooth v2.1 +EDR, Class 2 and 3 2.4GHz 64-BGA Package: 64-BGA Package: Reel - TR Part Status: Obsolete Categories: RF/IF and RFID ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: BC63C159A03-GIVA-E4T R, BC63C159A03IVAE4, BC63C1, BC63C15, BC63C159A03GIVAE4, BC63C159A03-GIVA-E4D KR, BC63C159A03-GIVA-E4C T, BC63C159A03-IVA-E4TR , BC63C159A03-IVA-E4DK R-ND, BC63C159A03-IVA-E4DK R, BC63C159A03-IVA-E4, BC63C159A03-IVA-E4CT , BC63C159A03-IVA-E4CT -ND, BC63C159A03-IVA-E4TR -ND

Manufacturer: QUALCOMM
Win Source Part Number: 863603-BC63C159A03-GIVA-E4
Series: BlueCore®
Features: IC RF TxRx + MCU Bluetooth Bluetooth v2.1 +EDR, Class 2 and 3 2.4GHz 64-BGA
Package: 64-BGA
Package: Reel - TR
Part Status: Obsolete
Categories: RF/IF and RFID
ECCN: 5A992C
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: BC63C159A03-GIVA-E4TR, BC63C159A03IVAE4, BC63C1, BC63C15, BC63C159A03GIVAE4, BC63C159A03-GIVA-E4DKR, BC63C159A03-GIVA-E4CT, BC63C159A03-IVA-E4TR, BC63C159A03-IVA-E4DKR-ND, BC63C159A03-IVA-E4DKR, BC63C159A03-IVA-E4, BC63C159A03-IVA-E4CT, BC63C159A03-IVA-E4CT-ND, BC63C159A03-IVA-E4TR-ND

Buy Now
RF and Wireless - RF Transceiver ICs - BC63C159A03-GIVA-E4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
BC63C159A03-GIVA-E4
RF and Wireless - RF Transceiver ICs BC63C159A03-GIVA-E4
IC RF TXRX+MCU BLUETOOTH 64BGA

IC RF TXRX+MCU BLUETOOTH 64BGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 863603-BC63C159A03-GIVA-E4 BC63C159A03-GIVA-E4
Product Name RF Transceiver ICs - BC63C159A03-GIVA-E4 RF and Wireless - RF Transceiver ICs
Operating Frequency 2400 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
8 - 12 GHz 5 Watt Transmit / Receive Module - QPF5005 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details