QUALCOMM, Incorporated RF Transceiver ICs - BC63B239A05-AQK-E4 BC63B239A05-AQK-E4

Description
Manufacturer: QUALCOMM Win Source Part Number: 049247-BC63B239A05-A QK-E4 Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Protocol: Bluetooth v2.1 +EDR, Class 1 Memory Size: 4MB ROM, 48kB RAM Power - Output: 8dBm Sensitivity: -90dBm Data Rate (Max): 3Mbps RF Family/Standard: Bluetooth Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 40-UFQFN Exposed Pad Supply Voltage - Operating: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: QUALCOMM Win Source Part Number: 049247-BC63B239A05-A QK-E4 Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Protocol: Bluetooth v2.1 +EDR, Class 1 Memory Size: 4MB ROM, 48kB RAM Power - Output: 8dBm Sensitivity: -90dBm Data Rate (Max): 3Mbps RF Family/Standard: Bluetooth Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 40-UFQFN Exposed Pad Supply Voltage - Operating: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - BC63B239A05-AQK-E4 - 049247-BC63B239A05-AQK-E4 - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - BC63B239A05-AQK-E4
049247-BC63B239A05-AQK-E4
RF Transceiver ICs - BC63B239A05-AQK-E4 049247-BC63B239A05-AQK-E4
Manufacturer: QUALCOMM Win Source Part Number: 049247-BC63B239A05-A QK-E4 Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Protocol: Bluetooth v2.1 +EDR, Class 1 Memory Size: 4MB ROM, 48kB RAM Power - Output: 8dBm Sensitivity: -90dBm Data Rate (Max): 3Mbps RF Family/Standard: Bluetooth Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 40-UFQFN Exposed Pad Supply Voltage - Operating: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: QUALCOMM
Win Source Part Number: 049247-BC63B239A05-AQK-E4
Packaging: Reel - TR
Type: TxRx + MCU
Frequency: 2.4GHz
Protocol: Bluetooth v2.1 +EDR, Class 1
Memory Size: 4MB ROM, 48kB RAM
Power - Output: 8dBm
Sensitivity: -90dBm
Data Rate (Max): 3Mbps
RF Family/Standard: Bluetooth
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 40-UFQFN Exposed Pad
Supply Voltage - Operating: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now
RF and Wireless - RF Transceiver ICs - BC63B239A05-AQK-E4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
BC63B239A05-AQK-E4
RF and Wireless - RF Transceiver ICs BC63B239A05-AQK-E4
IC RF TXRX+MCU BLUETOOTH 40UFQFN

IC RF TXRX+MCU BLUETOOTH 40UFQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 049247-BC63B239A05-AQK-E4 BC63B239A05-AQK-E4
Product Name RF Transceiver ICs - BC63B239A05-AQK-E4 RF and Wireless - RF Transceiver ICs
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz 2400 MHz
Sensitivity -90 dBm -90 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
RF Switches - RF2436TR7 - 042316-RF2436TR7 - Win Source Electronics
Specs
Package Type SOT-5
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 1.5 to 6 volts
View Details