QUALCOMM, Incorporated RF Transceiver ICs - BC6140A02-IQQB-R BC6140A02-IQQB-R

Description
Manufacturer: QUALCOMM Win Source Part Number: 803920-BC6140A02-IQQ B-R Packaging: Reel Type: TxRx + MCU Frequency: 2.4GHz Protocol: Bluetooth v3.0 Memory Size: 48kB RAM Power - Output: 8.5dBm Sensitivity: -90dBm Part Status: Obsolete (End Of Life) RF Family/Standard: Bluetooth Serial Interfaces: I2C, SPI, UART Manufacturer Package: 48-VQFN Data Rate (Maximum): 3Mbps Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 3 (168 Hours)
Request a Quote
Description
Manufacturer: QUALCOMM Win Source Part Number: 803920-BC6140A02-IQQ B-R Packaging: Reel Type: TxRx + MCU Frequency: 2.4GHz Protocol: Bluetooth v3.0 Memory Size: 48kB RAM Power - Output: 8.5dBm Sensitivity: -90dBm Part Status: Obsolete (End Of Life) RF Family/Standard: Bluetooth Serial Interfaces: I2C, SPI, UART Manufacturer Package: 48-VQFN Data Rate (Maximum): 3Mbps Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 3 (168 Hours)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - BC6140A02-IQQB-R - 803920-BC6140A02-IQQB-R - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - BC6140A02-IQQB-R
803920-BC6140A02-IQQB-R
RF Transceiver ICs - BC6140A02-IQQB-R 803920-BC6140A02-IQQB-R
Manufacturer: QUALCOMM Win Source Part Number: 803920-BC6140A02-IQQ B-R Packaging: Reel Type: TxRx + MCU Frequency: 2.4GHz Protocol: Bluetooth v3.0 Memory Size: 48kB RAM Power - Output: 8.5dBm Sensitivity: -90dBm Part Status: Obsolete (End Of Life) RF Family/Standard: Bluetooth Serial Interfaces: I2C, SPI, UART Manufacturer Package: 48-VQFN Data Rate (Maximum): 3Mbps Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 3 (168 Hours)

Manufacturer: QUALCOMM
Win Source Part Number: 803920-BC6140A02-IQQB-R
Packaging: Reel
Type: TxRx + MCU
Frequency: 2.4GHz
Protocol: Bluetooth v3.0
Memory Size: 48kB RAM
Power - Output: 8.5dBm
Sensitivity: -90dBm
Part Status: Obsolete (End Of Life)
RF Family/Standard: Bluetooth
Serial Interfaces: I2C, SPI, UART
Manufacturer Package: 48-VQFN
Data Rate (Maximum): 3Mbps
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 3 (168 Hours)

Buy Now
RF and Wireless - RF Transceiver ICs - BC6140A02-IQQB-R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
BC6140A02-IQQB-R
RF and Wireless - RF Transceiver ICs BC6140A02-IQQB-R
IC RF TXRX+MCU BLUETOOTH 48VQFN

IC RF TXRX+MCU BLUETOOTH 48VQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 803920-BC6140A02-IQQB-R BC6140A02-IQQB-R
Product Name RF Transceiver ICs - BC6140A02-IQQB-R RF and Wireless - RF Transceiver ICs
Operating Frequency 2400 MHz 2400 MHz
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details