QUALCOMM, Incorporated RF Transceiver ICs - BC57E687C-ATB-E4 BC57E687C-ATB-E4

Description
Manufacturer: QUALCOMM Win Source Part Number: 912918-BC57E687C-ATB -E4 Series: BlueCore® Features: IC RF TxRx + MCU Bluetooth Bluetooth v2.0 +EDR, Class 2 and 3 2.4GHz 144-TFBGA Package: Reel - TR Package: 144-TFBGA Family Name: BC57E687 Categories: RF/IF and RFID ECCN: 5A992C Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8542.39.0001 Other Part Number: BC57E687C-ATB-E4CT, BC57E687C-ATB-E4TR, BC57E687CATBE4, BC57E687C-ATB-E4DKR
Request a Quote
Description
Manufacturer: QUALCOMM Win Source Part Number: 912918-BC57E687C-ATB -E4 Series: BlueCore® Features: IC RF TxRx + MCU Bluetooth Bluetooth v2.0 +EDR, Class 2 and 3 2.4GHz 144-TFBGA Package: Reel - TR Package: 144-TFBGA Family Name: BC57E687 Categories: RF/IF and RFID ECCN: 5A992C Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8542.39.0001 Other Part Number: BC57E687C-ATB-E4CT, BC57E687C-ATB-E4TR, BC57E687CATBE4, BC57E687C-ATB-E4DKR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - BC57E687C-ATB-E4 - 912918-BC57E687C-ATB-E4 - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - BC57E687C-ATB-E4
912918-BC57E687C-ATB-E4
RF Transceiver ICs - BC57E687C-ATB-E4 912918-BC57E687C-ATB-E4
Manufacturer: QUALCOMM Win Source Part Number: 912918-BC57E687C-ATB -E4 Series: BlueCore® Features: IC RF TxRx + MCU Bluetooth Bluetooth v2.0 +EDR, Class 2 and 3 2.4GHz 144-TFBGA Package: Reel - TR Package: 144-TFBGA Family Name: BC57E687 Categories: RF/IF and RFID ECCN: 5A992C Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8542.39.0001 Other Part Number: BC57E687C-ATB-E4CT, BC57E687C-ATB-E4TR, BC57E687CATBE4, BC57E687C-ATB-E4DKR

Manufacturer: QUALCOMM
Win Source Part Number: 912918-BC57E687C-ATB-E4
Series: BlueCore®
Features: IC RF TxRx + MCU Bluetooth Bluetooth v2.0 +EDR, Class 2 and 3 2.4GHz 144-TFBGA
Package: Reel - TR
Package: 144-TFBGA
Family Name: BC57E687
Categories: RF/IF and RFID
ECCN: 5A992C
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8542.39.0001
Other Part Number: BC57E687C-ATB-E4CT, BC57E687C-ATB-E4TR, BC57E687CATBE4, BC57E687C-ATB-E4DKR

Buy Now
RF and Wireless - RF Transceiver ICs - BC57E687C-ATB-E4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
BC57E687C-ATB-E4
RF and Wireless - RF Transceiver ICs BC57E687C-ATB-E4
IC RF TXRX+MCU BLUTOOTH 144TFBGA

IC RF TXRX+MCU BLUTOOTH 144TFBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 912918-BC57E687C-ATB-E4 BC57E687C-ATB-E4
Product Name RF Transceiver ICs - BC57E687C-ATB-E4 RF and Wireless - RF Transceiver ICs
Operating Frequency 2400 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details