QUALCOMM, Incorporated RF Transceiver ICs - BC57E687B-ITB-E4 BC57E687B-ITB-E4

Description
Manufacturer: QUALCOMM Win Source Part Number: 122514-BC57E687B-ITB -E4 Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Protocol: Bluetooth v2.1 +EDR, Class 2 and 3 Memory Size: 8MB ROM, 48kB RAM Power - Output: 8dBm Data Rate (Max): 3Mbps RF Family/Standard: Bluetooth Categories: RF/IF and RFID Status: Obsolete(EOL) Dimension: 169-TFBGA Supply Voltage - Operating: 1.8 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: QUALCOMM Win Source Part Number: 122514-BC57E687B-ITB -E4 Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Protocol: Bluetooth v2.1 +EDR, Class 2 and 3 Memory Size: 8MB ROM, 48kB RAM Power - Output: 8dBm Data Rate (Max): 3Mbps RF Family/Standard: Bluetooth Categories: RF/IF and RFID Status: Obsolete(EOL) Dimension: 169-TFBGA Supply Voltage - Operating: 1.8 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - BC57E687B-ITB-E4 - 122514-BC57E687B-ITB-E4 - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - BC57E687B-ITB-E4
122514-BC57E687B-ITB-E4
RF Transceiver ICs - BC57E687B-ITB-E4 122514-BC57E687B-ITB-E4
Manufacturer: QUALCOMM Win Source Part Number: 122514-BC57E687B-ITB -E4 Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Protocol: Bluetooth v2.1 +EDR, Class 2 and 3 Memory Size: 8MB ROM, 48kB RAM Power - Output: 8dBm Data Rate (Max): 3Mbps RF Family/Standard: Bluetooth Categories: RF/IF and RFID Status: Obsolete(EOL) Dimension: 169-TFBGA Supply Voltage - Operating: 1.8 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: QUALCOMM
Win Source Part Number: 122514-BC57E687B-ITB-E4
Packaging: Reel - TR
Type: TxRx + MCU
Frequency: 2.4GHz
Protocol: Bluetooth v2.1 +EDR, Class 2 and 3
Memory Size: 8MB ROM, 48kB RAM
Power - Output: 8dBm
Data Rate (Max): 3Mbps
RF Family/Standard: Bluetooth
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Dimension: 169-TFBGA
Supply Voltage - Operating: 1.8 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now
RF and Wireless - RF Transceiver ICs - BC57E687B-ITB-E4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
BC57E687B-ITB-E4
RF and Wireless - RF Transceiver ICs BC57E687B-ITB-E4
IC RF TXRX+MCU BLUTOOTH 169TFBGA

IC RF TXRX+MCU BLUTOOTH 169TFBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 122514-BC57E687B-ITB-E4 BC57E687B-ITB-E4
Product Name RF Transceiver ICs - BC57E687B-ITB-E4 RF and Wireless - RF Transceiver ICs
Operating Frequency 2400 MHz 2400 MHz
Unlock Full Specs
to access all available technical data

Similar Products

8 - 12 GHz 12 Watt Transmit/Receive Module - QPF5001 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details