QUALCOMM, Incorporated RF Transceiver ICs - BC417143B-IQN-E4 BC417143B-IQN-E4

Description
Manufacturer: QUALCOMM Win Source Part Number: 144670-BC417143B-IQN -E4 Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Protocol: Bluetooth v2.0 +EDR, Class 2 and 3 Memory Size: 4kB RAM Power - Output: 6dBm Sensitivity: -87dBm Data Rate (Max): 3Mbps RF Family/Standard: Bluetooth Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C Dimension: 96-TFBGA Supply Voltage - Operating: 1.7 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: QUALCOMM Win Source Part Number: 144670-BC417143B-IQN -E4 Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Protocol: Bluetooth v2.0 +EDR, Class 2 and 3 Memory Size: 4kB RAM Power - Output: 6dBm Sensitivity: -87dBm Data Rate (Max): 3Mbps RF Family/Standard: Bluetooth Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C Dimension: 96-TFBGA Supply Voltage - Operating: 1.7 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - BC417143B-IQN-E4 - 144670-BC417143B-IQN-E4 - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - BC417143B-IQN-E4
144670-BC417143B-IQN-E4
RF Transceiver ICs - BC417143B-IQN-E4 144670-BC417143B-IQN-E4
Manufacturer: QUALCOMM Win Source Part Number: 144670-BC417143B-IQN -E4 Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Protocol: Bluetooth v2.0 +EDR, Class 2 and 3 Memory Size: 4kB RAM Power - Output: 6dBm Sensitivity: -87dBm Data Rate (Max): 3Mbps RF Family/Standard: Bluetooth Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C Dimension: 96-TFBGA Supply Voltage - Operating: 1.7 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: QUALCOMM
Win Source Part Number: 144670-BC417143B-IQN-E4
Packaging: Reel - TR
Type: TxRx + MCU
Frequency: 2.4GHz
Protocol: Bluetooth v2.0 +EDR, Class 2 and 3
Memory Size: 4kB RAM
Power - Output: 6dBm
Sensitivity: -87dBm
Data Rate (Max): 3Mbps
RF Family/Standard: Bluetooth
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 105°C
Dimension: 96-TFBGA
Supply Voltage - Operating: 1.7 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 144670-BC417143B-IQN-E4
Product Name RF Transceiver ICs - BC417143B-IQN-E4
Operating Temperature -40.0 to 105.0 C (-40.0 to 221.0 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
2 - 18 GHz 10 Watt Transmit/Receive Module - QPF0219 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Operating Frequency 2000 to 18000 MHz
View Details
Interface - Interface - Drivers, Receivers, Transceivers - 29F52SC - 906228-29F52SC - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details