QUALCOMM, Incorporated RF Transceiver ICs - BC41315 BC41315

Description
Manufacturer: QUALCOMM Win Source Part Number: BC413159B10-IPK-E4-7 3606 Series: BlueCore Packaging: Reel Type: TxRx + MCU Frequency: 2.4GHz Protocol: Bluetooth v2.0 +EDR, Class 1, 2 and 3 Power - Output: 4dBm Sensitivity: -85dBm Data Rate (Max): 3Mbps Part Status: Obsolete RF Family/Standard: Bluetooth Categories: RF/IF and RFID Voltage - Supply: 1.7 V ~ 3.6 V Temperature Range - Operating: -40°C ~ 105°C Case: 96-TFBGA Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: QUALCOMM Win Source Part Number: BC413159B10-IPK-E4-7 3606 Series: BlueCore Packaging: Reel Type: TxRx + MCU Frequency: 2.4GHz Protocol: Bluetooth v2.0 +EDR, Class 1, 2 and 3 Power - Output: 4dBm Sensitivity: -85dBm Data Rate (Max): 3Mbps Part Status: Obsolete RF Family/Standard: Bluetooth Categories: RF/IF and RFID Voltage - Supply: 1.7 V ~ 3.6 V Temperature Range - Operating: -40°C ~ 105°C Case: 96-TFBGA Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - BC41315 - BC413159B10-IPK-E4-73606 - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - BC41315
BC413159B10-IPK-E4-73606
RF Transceiver ICs - BC41315 BC413159B10-IPK-E4-73606
Manufacturer: QUALCOMM Win Source Part Number: BC413159B10-IPK-E4-7 3606 Series: BlueCore Packaging: Reel Type: TxRx + MCU Frequency: 2.4GHz Protocol: Bluetooth v2.0 +EDR, Class 1, 2 and 3 Power - Output: 4dBm Sensitivity: -85dBm Data Rate (Max): 3Mbps Part Status: Obsolete RF Family/Standard: Bluetooth Categories: RF/IF and RFID Voltage - Supply: 1.7 V ~ 3.6 V Temperature Range - Operating: -40°C ~ 105°C Case: 96-TFBGA Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: QUALCOMM
Win Source Part Number: BC413159B10-IPK-E4-73606
Series: BlueCore
Packaging: Reel
Type: TxRx + MCU
Frequency: 2.4GHz
Protocol: Bluetooth v2.0 +EDR, Class 1, 2 and 3
Power - Output: 4dBm
Sensitivity: -85dBm
Data Rate (Max): 3Mbps
Part Status: Obsolete
RF Family/Standard: Bluetooth
Categories: RF/IF and RFID
Voltage - Supply: 1.7 V ~ 3.6 V
Temperature Range - Operating: -40°C ~ 105°C
Case: 96-TFBGA
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number BC413159B10-IPK-E4-73606
Product Name RF Transceiver ICs - BC41315
Operating Temperature -40.0 to 105.0 C (-40.0 to 221.0 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fully Integrated Impulse Radio Ultra-Wideband (UWB) Wireless Transceiver - QM33110W - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details