QUALCOMM, Incorporated RF Transceiver ICs - BC313141A18-IXF-E4 BC313141A18-IXF-E4

Description
Manufacturer: QUALCOMM Win Source Part Number: 116537-BC313141A18-I XF-E4 Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Protocol: Bluetooth v1.2, Class 2 and 3 Memory Size: 4MB ROM Power - Output: 4dBm Sensitivity: -85.5dBm Data Rate (Max): 723.2kbps RF Family/Standard: Bluetooth Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C Dimension: 42-CSP Supply Voltage - Operating: 1.8 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: QUALCOMM Win Source Part Number: 116537-BC313141A18-I XF-E4 Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Protocol: Bluetooth v1.2, Class 2 and 3 Memory Size: 4MB ROM Power - Output: 4dBm Sensitivity: -85.5dBm Data Rate (Max): 723.2kbps RF Family/Standard: Bluetooth Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C Dimension: 42-CSP Supply Voltage - Operating: 1.8 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - BC313141A18-IXF-E4 - 116537-BC313141A18-IXF-E4 - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - BC313141A18-IXF-E4
116537-BC313141A18-IXF-E4
RF Transceiver ICs - BC313141A18-IXF-E4 116537-BC313141A18-IXF-E4
Manufacturer: QUALCOMM Win Source Part Number: 116537-BC313141A18-I XF-E4 Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Protocol: Bluetooth v1.2, Class 2 and 3 Memory Size: 4MB ROM Power - Output: 4dBm Sensitivity: -85.5dBm Data Rate (Max): 723.2kbps RF Family/Standard: Bluetooth Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C Dimension: 42-CSP Supply Voltage - Operating: 1.8 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: QUALCOMM
Win Source Part Number: 116537-BC313141A18-IXF-E4
Packaging: Reel - TR
Type: TxRx + MCU
Frequency: 2.4GHz
Protocol: Bluetooth v1.2, Class 2 and 3
Memory Size: 4MB ROM
Power - Output: 4dBm
Sensitivity: -85.5dBm
Data Rate (Max): 723.2kbps
RF Family/Standard: Bluetooth
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C
Dimension: 42-CSP
Supply Voltage - Operating: 1.8 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now
RF and Wireless - RF Transceiver ICs - BC313141A18-IXF-E4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
BC313141A18-IXF-E4
RF and Wireless - RF Transceiver ICs BC313141A18-IXF-E4
IC RF TXRX+MCU BLUETOOTH 42CSP

IC RF TXRX+MCU BLUETOOTH 42CSP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 116537-BC313141A18-IXF-E4 BC313141A18-IXF-E4
Product Name RF Transceiver ICs - BC313141A18-IXF-E4 RF and Wireless - RF Transceiver ICs
Operating Temperature -40.0 to 150.0 C (-40.0 to 302.0 F) -40.0 to 150.0 C (-40.0 to 302.0 F)
Operating Frequency 2400 MHz 2400 MHz
Sensitivity -85.5 dBm -85.5 dBm
Unlock Full Specs
to access all available technical data

Similar Products

8 - 12 GHz 10 Watt Transmit / Receive Module - QPF5010 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74FCT543ATSOG - 908186-74FCT543ATSOG - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details