QUALCOMM, Incorporated RF Transceiver ICs - BC212015BRN-E4 BC212015BRN-E4

Description
Manufacturer: QUALCOMM Win Source Part Number: 769704-BC212015BRN-E 4 Series: BlueCore Packaging: Reel package Type: TxRx + MCU Operating Temperature Range: -40°C ~ 105°C Package: 96-VFBGA Frequency: 2.4GHz Operating Supply Voltage: 1.7 V ~ 3.6 V Protocol: Bluetooth v1.2, Class 2 and 3 Power - Output: 6dBm Sensitivity: -85dBm Part Status: Obsolete(EOL) RF Family/Standard: Bluetooth Family Name: BC212015 Categories: RF/IF and RFID Data Rate (Maximum): 723.2kbps Introduction Date: August 15, 2006 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: QUALCOMM Win Source Part Number: 769704-BC212015BRN-E 4 Series: BlueCore Packaging: Reel package Type: TxRx + MCU Operating Temperature Range: -40°C ~ 105°C Package: 96-VFBGA Frequency: 2.4GHz Operating Supply Voltage: 1.7 V ~ 3.6 V Protocol: Bluetooth v1.2, Class 2 and 3 Power - Output: 6dBm Sensitivity: -85dBm Part Status: Obsolete(EOL) RF Family/Standard: Bluetooth Family Name: BC212015 Categories: RF/IF and RFID Data Rate (Maximum): 723.2kbps Introduction Date: August 15, 2006 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - BC212015BRN-E4 - 769704-BC212015BRN-E4 - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - BC212015BRN-E4
769704-BC212015BRN-E4
RF Transceiver ICs - BC212015BRN-E4 769704-BC212015BRN-E4
Manufacturer: QUALCOMM Win Source Part Number: 769704-BC212015BRN-E 4 Series: BlueCore Packaging: Reel package Type: TxRx + MCU Operating Temperature Range: -40°C ~ 105°C Package: 96-VFBGA Frequency: 2.4GHz Operating Supply Voltage: 1.7 V ~ 3.6 V Protocol: Bluetooth v1.2, Class 2 and 3 Power - Output: 6dBm Sensitivity: -85dBm Part Status: Obsolete(EOL) RF Family/Standard: Bluetooth Family Name: BC212015 Categories: RF/IF and RFID Data Rate (Maximum): 723.2kbps Introduction Date: August 15, 2006 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: QUALCOMM
Win Source Part Number: 769704-BC212015BRN-E4
Series: BlueCore
Packaging: Reel package
Type: TxRx + MCU
Operating Temperature Range: -40°C ~ 105°C
Package: 96-VFBGA
Frequency: 2.4GHz
Operating Supply Voltage: 1.7 V ~ 3.6 V
Protocol: Bluetooth v1.2, Class 2 and 3
Power - Output: 6dBm
Sensitivity: -85dBm
Part Status: Obsolete(EOL)
RF Family/Standard: Bluetooth
Family Name: BC212015
Categories: RF/IF and RFID
Data Rate (Maximum): 723.2kbps
Introduction Date: August 15, 2006
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now
RF and Wireless - RF Transceiver ICs - BC212015BRN-E4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
BC212015BRN-E4
RF and Wireless - RF Transceiver ICs BC212015BRN-E4
IC RF TXRX+MCU BLUETOOTH 96VFBGA

IC RF TXRX+MCU BLUETOOTH 96VFBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 769704-BC212015BRN-E4 BC212015BRN-E4
Product Name RF Transceiver ICs - BC212015BRN-E4 RF and Wireless - RF Transceiver ICs
Operating Temperature -40.0 to 105.0 C (-40.0 to 221.0 F) -40.0 to 105.0 C (-40.0 to 221.0 F)
Operating Frequency 2400 MHz 2400 MHz
Sensitivity -85 dBm -85 dBm
Unlock Full Specs
to access all available technical data

Similar Products

 - 74ACTQ16245SSC-G - Rochester Electronics
Rochester Electronics
Specs
Package Type Surface Mount
Features RoHS
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details