QUALCOMM, Incorporated RF Transceiver ICs - BC0401PC08-IXB-R BC0401PC08-IXB-R

Description
Manufacturer: QUALCOMM Win Source Part Number: 049226-BC0401PC08-IX B-R Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Protocol: Bluetooth v2.1 +EDR, Class 2 and 3 Memory Size: 4MB ROM Power - Output: 6dBm Sensitivity: -86dBm Data Rate (Max): 3Mbps RF Family/Standard: Bluetooth Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C Dimension: 47-WLCSP Supply Voltage - Operating: 2.2 V to 4.2 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: QUALCOMM Win Source Part Number: 049226-BC0401PC08-IX B-R Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Protocol: Bluetooth v2.1 +EDR, Class 2 and 3 Memory Size: 4MB ROM Power - Output: 6dBm Sensitivity: -86dBm Data Rate (Max): 3Mbps RF Family/Standard: Bluetooth Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C Dimension: 47-WLCSP Supply Voltage - Operating: 2.2 V to 4.2 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - BC0401PC08-IXB-R - 049226-BC0401PC08-IXB-R - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - BC0401PC08-IXB-R
049226-BC0401PC08-IXB-R
RF Transceiver ICs - BC0401PC08-IXB-R 049226-BC0401PC08-IXB-R
Manufacturer: QUALCOMM Win Source Part Number: 049226-BC0401PC08-IX B-R Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Protocol: Bluetooth v2.1 +EDR, Class 2 and 3 Memory Size: 4MB ROM Power - Output: 6dBm Sensitivity: -86dBm Data Rate (Max): 3Mbps RF Family/Standard: Bluetooth Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C Dimension: 47-WLCSP Supply Voltage - Operating: 2.2 V to 4.2 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: QUALCOMM
Win Source Part Number: 049226-BC0401PC08-IXB-R
Packaging: Reel - TR
Type: TxRx + MCU
Frequency: 2.4GHz
Protocol: Bluetooth v2.1 +EDR, Class 2 and 3
Memory Size: 4MB ROM
Power - Output: 6dBm
Sensitivity: -86dBm
Data Rate (Max): 3Mbps
RF Family/Standard: Bluetooth
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 105°C
Dimension: 47-WLCSP
Supply Voltage - Operating: 2.2 V to 4.2 V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now
RF and Wireless - RF Transceiver ICs - BC0401PC08-IXB-R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
BC0401PC08-IXB-R
RF and Wireless - RF Transceiver ICs BC0401PC08-IXB-R
IC RF TXRX+MCU BLUETOOTH 47WLCSP

IC RF TXRX+MCU BLUETOOTH 47WLCSP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 049226-BC0401PC08-IXB-R BC0401PC08-IXB-R
Product Name RF Transceiver ICs - BC0401PC08-IXB-R RF and Wireless - RF Transceiver ICs
Operating Temperature -40.0 to 105.0 C (-40.0 to 221.0 F) -40.0 to 105.0 C (-40.0 to 221.0 F)
Operating Frequency 2400 MHz 2400 MHz
Sensitivity -86 dBm -86 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
2 - 18 GHz 10 Watt Transmit/Receive Module - QPF0219 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Operating Frequency 2000 to 18000 MHz
View Details
 - 74ACTQ16543MTD-G - Rochester Electronics
Rochester Electronics
Specs
Package Type Surface Mount
Features RoHS
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details