QUALCOMM, Incorporated Filters - SAW Filters B39871B3715U410

Description
Win Source Part Number: 961528-B39871B3715U4 10 Category: Filters>SAW Filters Package: Tape & Reel Applications: Remote Control Standard Package: 9,000 Mounting: SMD (SMT) Insertion Loss: 2.4dB Height (Max): 0.043" (1.10mm) Bandwidth: 2MHz Frequency - Center: 869MHz Package / Case: 6-SMD, No Lead Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) Alternative Parts (Cross-Reference): B39871B3715U410B3987 1-B3715-U410; B39871B3715U410.; B39871B3715U410MR; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0080 Mfr: Qualcomm (RF front-end (RFFE) filters) Other Names: B3715,495-2361-1,495 -2361-2,495-2361-6,B 39871B3715U410MR
Request a Quote Datasheet
Description
Win Source Part Number: 961528-B39871B3715U4 10 Category: Filters>SAW Filters Package: Tape & Reel Applications: Remote Control Standard Package: 9,000 Mounting: SMD (SMT) Insertion Loss: 2.4dB Height (Max): 0.043" (1.10mm) Bandwidth: 2MHz Frequency - Center: 869MHz Package / Case: 6-SMD, No Lead Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) Alternative Parts (Cross-Reference): B39871B3715U410B3987 1-B3715-U410; B39871B3715U410.; B39871B3715U410MR; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0080 Mfr: Qualcomm (RF front-end (RFFE) filters) Other Names: B3715,495-2361-1,495 -2361-2,495-2361-6,B 39871B3715U410MR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - SAW Filters
961528-B39871B3715U410
Filters - SAW Filters 961528-B39871B3715U410
Win Source Part Number: 961528-B39871B3715U4 10 Category: Filters>SAW Filters Package: Tape & Reel Applications: Remote Control Standard Package: 9,000 Mounting: SMD (SMT) Insertion Loss: 2.4dB Height (Max): 0.043" (1.10mm) Bandwidth: 2MHz Frequency - Center: 869MHz Package / Case: 6-SMD, No Lead Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) Alternative Parts (Cross-Reference): B39871B3715U410B3987 1-B3715-U410; B39871B3715U410.; B39871B3715U410MR; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0080 Mfr: Qualcomm (RF front-end (RFFE) filters) Other Names: B3715,495-2361-1,495 -2361-2,495-2361-6,B 39871B3715U410MR

Win Source Part Number: 961528-B39871B3715U410
Category: Filters>SAW Filters
Package: Tape & Reel
Applications: Remote Control
Standard Package: 9,000
Mounting: SMD (SMT)
Insertion Loss: 2.4dB
Height (Max): 0.043" (1.10mm)
Bandwidth: 2MHz
Frequency - Center: 869MHz
Package / Case: 6-SMD, No Lead
Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
Alternative Parts (Cross-Reference): B39871B3715U410B39871-B3715-U410; B39871B3715U410.; B39871B3715U410MR;
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.60.0080
Mfr: Qualcomm (RF front-end (RFFE) filters)
Other Names: B3715,495-2361-1,495-2361-2,495-2361-6,B39871B3715U410MR

Buy Now Datasheet
SAW Filters - 495-2361-2-ND - DigiKey
Thief River Falls, MN, United States
SAW Filters
495-2361-2-ND
SAW Filters 495-2361-2-ND
869MHz Frequency Remote Control RF SAW Filter (Surface Acoustic Wave) 2.4dB 2MHz Bandwidth 6-SMD, No Lead

869MHz Frequency Remote Control RF SAW Filter (Surface Acoustic Wave) 2.4dB 2MHz Bandwidth 6-SMD, No Lead

Buy Now Datasheet
SAW Filters - 495-2361-6-ND - DigiKey
Thief River Falls, MN, United States
SAW Filters
495-2361-6-ND
SAW Filters 495-2361-6-ND
869MHz Frequency Remote Control RF SAW Filter (Surface Acoustic Wave) 2.4dB 2MHz Bandwidth 6-SMD, No Lead

869MHz Frequency Remote Control RF SAW Filter (Surface Acoustic Wave) 2.4dB 2MHz Bandwidth 6-SMD, No Lead

Buy Now Datasheet
SAW Filters - 495-2361-1-ND - DigiKey
Thief River Falls, MN, United States
SAW Filters
495-2361-1-ND
SAW Filters 495-2361-1-ND
869MHz Frequency Remote Control RF SAW Filter (Surface Acoustic Wave) 2.4dB 2MHz Bandwidth 6-SMD, No Lead

869MHz Frequency Remote Control RF SAW Filter (Surface Acoustic Wave) 2.4dB 2MHz Bandwidth 6-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category IC Electronic Filters IC Electronic Filters
Product Number 961528-B39871B3715U410 495-2361-2-ND
Product Name Filters - SAW Filters SAW Filters
Filter Category SAW Filter SAW Filter
Unlock Full Specs
to access all available technical data

Similar Products

12 GHz EMI RFI Filter - 844-TGL2209-SM - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
View Details
Interface - Filters - Active - HSP43216JI-52 - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type Band Pass; Half Band
View Details
Active Filters - 1915027 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low pass filter
Standards and Certifications RoHS
View Details
Active Input EMI Filter - QPI-3LZ - Picor Corporation
Specs
Filter Category Active Filter
Filter Class Continuous
Applications General; Avionics; Communications; EMI Filtering; Industrial; Portable Devices
View Details
2 suppliers