QUALCOMM, Incorporated RF and Wireless - RF Multiplexers B39871B1246P810

Description
SAW DUPLEXER SMD
Description
SAW DUPLEXER SMD

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - RF Multiplexers
B39871B1246P810
RF and Wireless - RF Multiplexers B39871B1246P810
SAW DUPLEXER SMD

SAW DUPLEXER SMD

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number B39871B1246P810
Product Name RF and Wireless - RF Multiplexers
Device Type Multiplexer
Unlock Full Specs
to access all available technical data

Similar Products

Duplexers - NPX 942-897 MHz DPX - kTB Solutions
Specs
Device Type Duplexer
Insertion Loss 0.7500 dB
RX (Low) 925 to 915 MHz
View Details
RF Multiplexers - 3157-ZX75-2R15-S+-ND - DigiKey
Specs
Device Type Diplexer
Package Type Module
Return Loss 18 dB
View Details
1600-2000MHz and 2150-2400MHz SMA-Female Coaxial Cavity Diplexer Rated at 50 Watts (CW) - HRT-DX(1600/2400)-1099S - Chengdu Filter Technology Co., Ltd.
Specs
Device Type Diplexer
Connectors SMA
Insertion Loss 0.5000 dB
View Details
DPX-2-2, 2.05GHz Diplexer - DPX-2-2 - Marki Microwave LLC
Specs
Device Type Diplexer
Package Type Surface Mount; surface-mount
RX (Low) 2050 to ? MHz
View Details