Anatech Electronics, Inc. 815 MHz / 860 MHz Cavity Duplexer AD815-860D434

Description
815 MHz / 860 MHz Cavity Duplexer
Request a Quote
Description
815 MHz / 860 MHz Cavity Duplexer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
815 MHz / 860 MHz Cavity Duplexer - AD815-860D434 - Anatech Electronics, Inc.
Garfield, NJ, United States
815 MHz / 860 MHz Cavity Duplexer
AD815-860D434
815 MHz / 860 MHz Cavity Duplexer AD815-860D434
815 MHz / 860 MHz Cavity Duplexer

815 MHz / 860 MHz Cavity Duplexer

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AD815-860D434
Product Name 815 MHz / 860 MHz Cavity Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

217.5 MHz / 221 MHz Cavity Duplexer - AE217-221DB5400 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 2 dB
Return Loss 14 dB
View Details
0-450 MHz / 900-2100 MHz LC Diplexer - AE450-900DB5324 - Anatech Electronics, Inc.
Specs
Device Type Diplexer
Insertion Loss 0.5000 dB
Return Loss 20 dB
View Details
811-824 MHz / 856-869 MHz Single In/Out Duplexer - AD817-862C107 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 3 dB
Return Loss 14 dB
View Details
1025-1035/1085-1095 MHz Cavity Duplexer - AD1030-1090D414 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1.2 dB
Return Loss 18 dB
View Details