QUALCOMM, Incorporated Filters - SAW Filters B39451B3737H110

Description
Win Source Part Number: 1047628-B39451B3737H 110 Category: Filters>SAW Filters Package: Tape & Reel (TR) Applications: Remote Control Standard Package: 9,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Insertion Loss: 2.2dB Height (Max): 0.039" (1.00mm) Bandwidth: 290kHz Frequency - Center: 447.725MHz Package / Case: 6-SMD, No Lead Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) Alternative Parts (Cross-Reference): B39451B3737H110B3945 1-B3737-H110; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0080 Mfr: Qualcomm (RF front-end (RFFE) filters) Other Names: B3737 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1047628-B39451B3737H 110 Category: Filters>SAW Filters Package: Tape & Reel (TR) Applications: Remote Control Standard Package: 9,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Insertion Loss: 2.2dB Height (Max): 0.039" (1.00mm) Bandwidth: 290kHz Frequency - Center: 447.725MHz Package / Case: 6-SMD, No Lead Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) Alternative Parts (Cross-Reference): B39451B3737H110B3945 1-B3737-H110; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0080 Mfr: Qualcomm (RF front-end (RFFE) filters) Other Names: B3737 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - SAW Filters
1047628-B39451B3737H110
Filters - SAW Filters 1047628-B39451B3737H110
Win Source Part Number: 1047628-B39451B3737H 110 Category: Filters>SAW Filters Package: Tape & Reel (TR) Applications: Remote Control Standard Package: 9,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Insertion Loss: 2.2dB Height (Max): 0.039" (1.00mm) Bandwidth: 290kHz Frequency - Center: 447.725MHz Package / Case: 6-SMD, No Lead Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) Alternative Parts (Cross-Reference): B39451B3737H110B3945 1-B3737-H110; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0080 Mfr: Qualcomm (RF front-end (RFFE) filters) Other Names: B3737 Product Status: Obsolete

Win Source Part Number: 1047628-B39451B3737H110
Category: Filters>SAW Filters
Package: Tape & Reel (TR)
Applications: Remote Control
Standard Package: 9,000
Mounting: SMD (SMT)
Ratings: AEC-Q200
Insertion Loss: 2.2dB
Height (Max): 0.039" (1.00mm)
Bandwidth: 290kHz
Frequency - Center: 447.725MHz
Package / Case: 6-SMD, No Lead
Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
Alternative Parts (Cross-Reference): B39451B3737H110B39451-B3737-H110;
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.60.0080
Mfr: Qualcomm (RF front-end (RFFE) filters)
Other Names: B3737
Product Status: Obsolete

Buy Now Datasheet
SMD 447.725MHZ 290kHz EMI RFI Filter - 945-B39451B3737H110 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 447.725MHZ 290kHz EMI RFI Filter
945-B39451B3737H110
SMD 447.725MHZ 290kHz EMI RFI Filter 945-B39451B3737H110
FILTER SAW 447.725MHZ 6SMD / 447.725MHz Frequency Remote Control RF SAW Filter (Surface Acoustic Wave) 2.2dB 290kHz Bandwidth 6-SMD, No Lead Product overview: B39451B3737H110 from Qualcomm is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 447.725MHZ, 290kHz. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 447.725MHZ, 290kHz, EMI RFI Filter, RFI and EMI - Contacts, Fingerstock and Gaskets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 945-B39451B3737H110 can be used for catalog matching and distributor lookup.

FILTER SAW 447.725MHZ 6SMD / 447.725MHz Frequency Remote Control RF SAW Filter (Surface Acoustic Wave) 2.2dB 290kHz Bandwidth 6-SMD, No Lead Product overview: B39451B3737H110 from Qualcomm is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 447.725MHZ, 290kHz. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 447.725MHZ, 290kHz, EMI RFI Filter, RFI and EMI - Contacts, Fingerstock and Gaskets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 945-B39451B3737H110 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Electronic Filters IC Electronic Filters
Product Number 1047628-B39451B3737H110 945-B39451B3737H110
Product Name Filters - SAW Filters SMD 447.725MHZ 290kHz EMI RFI Filter
Filter Category SAW Filter Active Filter
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Filters - Active - MAX294CSA - Lingto Electronic Limited
Specs
Filter Category Active Filter
View Details
Active Filters - 1913997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low pass filter
Standards and Certifications RoHS
View Details
5GHz EMI RFI Filter - 844-QPQ1904SR - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
Filter Type Band Boost Filter
Standards and Certifications RoHS
View Details
Quartz Filters - Quartz Filters Ceramic packaged - 21S15B - QuartzCom AG
Specs
Filter Category Quartz / Crystal Filter
Fc 21400 kHz
View Details