21S15B -- QUARTZ FILTERS - QUARTZ FILTERS CERAMIC PACKAGED
QuartzCom AG
Quartz Filters - Quartz Filters Ceramic packaged
21S15B
Description
Nominal Frequency:
21.4000 MHz
Pole No.:
4
Pass Band:
3 dB / ±7.5 kHz
Attenuation Band:
35 dB / ±25 kHz
Loss:
2.5 dB
Description
Nominal Frequency:
21.4000 MHz
Pole No.:
4
Pass Band:
3 dB / ±7.5 kHz
Attenuation Band:
35 dB / ±25 kHz
Loss:
2.5 dB
Datasheet
Suppliers
Quartz Filters - Quartz Filters Ceramic packaged
21S15B
Nominal Frequency:
21.4000 MHz
Pole No.:
4
Pass Band:
3 dB / ±7.5 kHz
Attenuation Band:
35 dB / ±25 kHz
Loss:
2.5 dB
| Nominal Frequency: | 21.4000 MHz |
| Pole No.: | 4 |
| Pass Band: | 3 dB / ±7.5 kHz |
| Attenuation Band: | 35 dB / ±25 kHz |
| Loss: | 2.5 dB |
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Electronic Filters |
|
Product Number
|
21S15B |
|
Product Name
|
Quartz Filters - Quartz Filters Ceramic packaged |
|
Filter Category
|
Quartz / Crystal Filter
|
Unlock Full Specs
to access all available technical data
Similar Products
Filter Category
SAW Filter
Applications
General; GPS
Package Type
5-SMD, No Lead
View Details
Filter Category
Active Filter
Filter Type
Low Pass; Low Pass Filter
Filter Class
Switched Capacitor
View Details
Filter Category
Quartz / Crystal Filter
Fc
45000 kHz
View Details