QUALCOMM, Incorporated Resonators - B39431R962H110 B39431R962H110

Description
Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture) Win Source Part Number: 769498-B39431R962H11 0 Series: B39431 Type: SAW Operating Temperature Range: -40°C ~ 125°C Package: 6-SMD Mounting: SMD Impedance: 50 Ohm Frequency: 433.95MHz Height: 0.039" (1.00mm) Categories: Crystals, Oscillators, Resonators Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture) Win Source Part Number: 769498-B39431R962H11 0 Series: B39431 Type: SAW Operating Temperature Range: -40°C ~ 125°C Package: 6-SMD Mounting: SMD Impedance: 50 Ohm Frequency: 433.95MHz Height: 0.039" (1.00mm) Categories: Crystals, Oscillators, Resonators Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - B39431R962H110 - 769498-B39431R962H110 - Win Source Electronics
Laguna Hills, CA, United States
Resonators - B39431R962H110
769498-B39431R962H110
Resonators - B39431R962H110 769498-B39431R962H110
Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture) Win Source Part Number: 769498-B39431R962H11 0 Series: B39431 Type: SAW Operating Temperature Range: -40°C ~ 125°C Package: 6-SMD Mounting: SMD Impedance: 50 Ohm Frequency: 433.95MHz Height: 0.039" (1.00mm) Categories: Crystals, Oscillators, Resonators Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture)
Win Source Part Number: 769498-B39431R962H110
Series: B39431
Type: SAW
Operating Temperature Range: -40°C ~ 125°C
Package: 6-SMD
Mounting: SMD
Impedance: 50 Ohm
Frequency: 433.95MHz
Height: 0.039" (1.00mm)
Categories: Crystals, Oscillators, Resonators
Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Resonators
Product Number 769498-B39431R962H110
Product Name Resonators - B39431R962H110
Resonator Type SAW
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCE-2016 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 10 ppm
View Details
Resonators - 1761-DR04F36Q1041DNB-ND - DigiKey
Knowles Precision Devices
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Crystals, Oscillators, Resonators - Oscillators - 1056797-ECS-3225S30-160-EN-TR - Win Source Electronics
Specs
Resonator Type XO (Standard)
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency 16 MHz
View Details
2 suppliers
SAW Resonator (1-Port) - T3P / T4P 1-port (9.4mm x 9.4mm) - Jauch Quartz America, Inc.
Specs
Resonator Type SAW
Package / Form Factor Through Hole
Features / Standards RoHS; Lead-Free
View Details