Frequency RF SAW Filter (Surface Acoustic Wave) Bandwidth 6-SMD, No Lead
Manufacturer: Qualcomm (RF front-end (RFFE) filters)
Win Source Part Number: 1328231-B39431R0920H
Category: Filters>SAW Filters
Packaging: Reel - TR
Size / Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
Standard Package: 9,000
Mounting: Surface Mount
Height (Max): 0.043" (1.10mm)
Case / Package: 6-SMD, No Lead
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Other Part Number: R0920,495-3752-2,B39
RoHS Status: ROHS3 Compliant
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | IC Electronic Filters | IC Electronic Filters |
| Product Number | 495-3752-2-ND | 1328231-B39431R0920H110 |
| Product Name | SAW Filters | Filters - SAW Filters |
| Filter Category | SAW Filter | SAW Filter |