Win Source Part Number: 1047620-B39431B3774Z
Category: Filters>SAW Filters
Package: Tape & Reel (TR),Cut Tape (CT)
Applications: Remote Control
Standard Package: 3,000
Mounting: SMD (SMT)
Ratings: AEC-Q200
Insertion Loss: 2.4dB
Height (Max): 0.059" (1.50mm)
Frequency - Center: 433.92MHz
Package / Case: 8-SMD, No Lead
Dimension: 0.150" L x 0.150" W (3.80mm x 3.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.60.0080
Mfr: Qualcomm (RF front-end (RFFE) filters)
Other Names: 495-3746-1,B3774,495
433.92MHz Frequency Remote Control RF SAW Filter (Surface Acoustic Wave) 2.4dB Bandwidth 8-SMD, No Lead
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | IC Electronic Filters | IC Electronic Filters |
| Product Number | 1047620-B39431B3774Z810 | 495-3746-2-ND |
| Product Name | Filters - SAW Filters | SAW Filters |
| Filter Category | SAW Filter | SAW Filter |