70S15A -- QUARTZ FILTERS - QUARTZ FILTERS CERAMIC PACKAGED
QuartzCom AG
Quartz Filters - Quartz Filters Ceramic packaged
70S15A
Description
Nominal Frequency:
70.0000 MHz
Pole No.:
2
Pass Band:
3 dB / ±7.5 kHz
Attenuation Band:
18 dB / ±20 kHz
Loss:
3.0 dB
Description
Nominal Frequency:
70.0000 MHz
Pole No.:
2
Pass Band:
3 dB / ±7.5 kHz
Attenuation Band:
18 dB / ±20 kHz
Loss:
3.0 dB
Datasheet
Suppliers
Quartz Filters - Quartz Filters Ceramic packaged
70S15A
Nominal Frequency:
70.0000 MHz
Pole No.:
2
Pass Band:
3 dB / ±7.5 kHz
Attenuation Band:
18 dB / ±20 kHz
Loss:
3.0 dB
| Nominal Frequency: | 70.0000 MHz |
| Pole No.: | 2 |
| Pass Band: | 3 dB / ±7.5 kHz |
| Attenuation Band: | 18 dB / ±20 kHz |
| Loss: | 3.0 dB |
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Electronic Filters |
|
Product Number
|
70S15A |
|
Product Name
|
Quartz Filters - Quartz Filters Ceramic packaged |
|
Filter Category
|
Quartz / Crystal Filter
|
Unlock Full Specs
to access all available technical data
Similar Products
Filter Category
Active Filter
Filter Type
Universal; Universal Switched Capacitor
Fc
140 kHz
View Details
Filter Category
BAW Filter
Filter Type
Band Pass
Applications
Infrastructure
View Details
Filter Category
Active Filter
Filter Type
Low Pass; Low Pass Filter
Filter Class
Switched Capacitor
View Details
Filter Category
Quartz / Crystal Filter
Fc
38400 kHz
View Details