QUALCOMM, Incorporated Resonators - B39421R714U310 B39421R714U310

Description
Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture) Win Source Part Number: 1021535-B39421R714U3 10 Packaging: Reel - TR Type: SAW Mounting: SMD (SMT) Impedance: 50 Ohm Frequency: 423.22MHz Height: 0.053" (1.35mm) Categories: Crystals, Oscillators, Resonators Status: Obsolete(EOL) Temperature Range - Operating: -45°C to 120°C Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture) Win Source Part Number: 1021535-B39421R714U3 10 Packaging: Reel - TR Type: SAW Mounting: SMD (SMT) Impedance: 50 Ohm Frequency: 423.22MHz Height: 0.053" (1.35mm) Categories: Crystals, Oscillators, Resonators Status: Obsolete(EOL) Temperature Range - Operating: -45°C to 120°C Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - B39421R714U310 - 1021535-B39421R714U310 - Win Source Electronics
Laguna Hills, CA, United States
Resonators - B39421R714U310
1021535-B39421R714U310
Resonators - B39421R714U310 1021535-B39421R714U310
Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture) Win Source Part Number: 1021535-B39421R714U3 10 Packaging: Reel - TR Type: SAW Mounting: SMD (SMT) Impedance: 50 Ohm Frequency: 423.22MHz Height: 0.053" (1.35mm) Categories: Crystals, Oscillators, Resonators Status: Obsolete(EOL) Temperature Range - Operating: -45°C to 120°C Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture)
Win Source Part Number: 1021535-B39421R714U310
Packaging: Reel - TR
Type: SAW
Mounting: SMD (SMT)
Impedance: 50 Ohm
Frequency: 423.22MHz
Height: 0.053" (1.35mm)
Categories: Crystals, Oscillators, Resonators
Status: Obsolete(EOL)
Temperature Range - Operating: -45°C to 120°C
Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm)
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Resonators
Product Number 1021535-B39421R714U310
Product Name Resonators - B39421R714U310
Resonator Type SAW
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-.327-12.5-1210-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 0.0328 MHz
View Details
4 suppliers
Resonators - 1761-DR12F36Q0892DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Resonator - SMCM-3225 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
View Details
AMPM XO (Standard) MEMS - AMPMDFD-70.0000T - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 70 MHz
Frequency Stability 25 ppm
View Details
2 suppliers