QUALCOMM, Incorporated Resonators - B39301R852H210 B39301R852H210

Description
Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture) Win Source Part Number: 1021517-B39301R852H2 10 Packaging: Reel - TR Type: SAW Mounting: SMD (SMT) Impedance: 50 Ohm Frequency: 304.3MHz Height: 0.053" (1.35mm) Categories: Crystals, Oscillators, Resonators Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Dimension: 0.197" L x 0.138" W (5.00mm x 3.50mm) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture) Win Source Part Number: 1021517-B39301R852H2 10 Packaging: Reel - TR Type: SAW Mounting: SMD (SMT) Impedance: 50 Ohm Frequency: 304.3MHz Height: 0.053" (1.35mm) Categories: Crystals, Oscillators, Resonators Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Dimension: 0.197" L x 0.138" W (5.00mm x 3.50mm) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - B39301R852H210 - 1021517-B39301R852H210 - Win Source Electronics
Laguna Hills, CA, United States
Resonators - B39301R852H210
1021517-B39301R852H210
Resonators - B39301R852H210 1021517-B39301R852H210
Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture) Win Source Part Number: 1021517-B39301R852H2 10 Packaging: Reel - TR Type: SAW Mounting: SMD (SMT) Impedance: 50 Ohm Frequency: 304.3MHz Height: 0.053" (1.35mm) Categories: Crystals, Oscillators, Resonators Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Dimension: 0.197" L x 0.138" W (5.00mm x 3.50mm) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture)
Win Source Part Number: 1021517-B39301R852H210
Packaging: Reel - TR
Type: SAW
Mounting: SMD (SMT)
Impedance: 50 Ohm
Frequency: 304.3MHz
Height: 0.053" (1.35mm)
Categories: Crystals, Oscillators, Resonators
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Dimension: 0.197" L x 0.138" W (5.00mm x 3.50mm)
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Resonators
Product Number 1021517-B39301R852H210
Product Name Resonators - B39301R852H210
Resonator Type SAW
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-80-10-30B-CKM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 8 MHz
View Details
4 suppliers
Crystal Resonator - SMCM-3225 27.120MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 27.12 MHz
View Details
Resonators - 1761-DR06F36Q0735DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
MMD Components / Monitor Quartztek
Specs
Resonator Type SAW
Package / Form Factor Surface Mount (optional feature); Through Hole (optional feature)
Frequency 300 MHz
View Details