QUALCOMM, Incorporated Resonators - B39301R807H210 B39301R807H210

Description
Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture) Win Source Part Number: 1021516-B39301R807H2 10 Packaging: Reel - TR Type: SAW Mounting: SMD (SMT) Impedance: 50 Ohm Frequency: 303.825MHz Height: 0.053" (1.35mm) Categories: Crystals, Oscillators, Resonators Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Dimension: 0.197" L x 0.138" W (5.00mm x 3.50mm) Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture) Win Source Part Number: 1021516-B39301R807H2 10 Packaging: Reel - TR Type: SAW Mounting: SMD (SMT) Impedance: 50 Ohm Frequency: 303.825MHz Height: 0.053" (1.35mm) Categories: Crystals, Oscillators, Resonators Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Dimension: 0.197" L x 0.138" W (5.00mm x 3.50mm) Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - B39301R807H210 - 1021516-B39301R807H210 - Win Source Electronics
Laguna Hills, CA, United States
Resonators - B39301R807H210
1021516-B39301R807H210
Resonators - B39301R807H210 1021516-B39301R807H210
Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture) Win Source Part Number: 1021516-B39301R807H2 10 Packaging: Reel - TR Type: SAW Mounting: SMD (SMT) Impedance: 50 Ohm Frequency: 303.825MHz Height: 0.053" (1.35mm) Categories: Crystals, Oscillators, Resonators Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Dimension: 0.197" L x 0.138" W (5.00mm x 3.50mm) Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture)
Win Source Part Number: 1021516-B39301R807H210
Packaging: Reel - TR
Type: SAW
Mounting: SMD (SMT)
Impedance: 50 Ohm
Frequency: 303.825MHz
Height: 0.053" (1.35mm)
Categories: Crystals, Oscillators, Resonators
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Dimension: 0.197" L x 0.138" W (5.00mm x 3.50mm)
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Resonators
Product Number 1021516-B39301R807H210
Product Name Resonators - B39301R807H210
Resonator Type SAW
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-130-18-5PLX-AGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 13 MHz
View Details
4 suppliers
Resonator - SMCE-3225 20MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 20 MHz
View Details
Resonators - 1761-DR06F36Q0735DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
ABM8G MHz Crystal - ABM8G-12.288MHZ-B4Y-T3 - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 12.29 MHz
Frequency Stability 30 ppm
View Details
5 suppliers