2.442GHz Frequency Bluetooth, WLAN RF SAW Filter (Surface Acoustic Wave) 1.1dB 79MHz Bandwidth 5-SMD, No Lead
2.442GHz Frequency Bluetooth, WLAN RF SAW Filter (Surface Acoustic Wave) 1.1dB 79MHz Bandwidth 5-SMD, No Lead
2.442GHz Frequency Bluetooth, WLAN RF SAW Filter (Surface Acoustic Wave) 1.1dB 79MHz Bandwidth 5-SMD, No Lead
Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture)
Win Source Part Number: 1021796-B39242B8328P
Packaging: Reel - TR
Mounting: SMD (SMT)
Height (Max): 0.018" (0.45mm)
Categories: Filters
Status: Active
Dimension: 0.055" L x 0.043" W (1.40mm x 1.10mm)
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | IC Electronic Filters | IC Electronic Filters |
| Product Number | 495-7019-1-ND | 1021796-B39242B8328P810 |
| Product Name | SAW Filters | SAW Filters - B39242B8328P810 |
| Filter Category | SAW Filter | SAW Filter |