Picor Corporation Active Input EMI Filter QPI-9LZ

Description
Description The QPI-9 includes the total Hot-Swap function along with an EMI filter for V•I Chip applications. The EMI filter is designed to attenuate the conducted common-mode (CM) and differential-mode (DM) noise generated by the higher switching frequencies of the V•I Chips. The QPI-9 is designed for use on a 24 Vdc bus. The inrush current limit and circuit breaker are designed to deliver over 140 W of power with an input voltage of 24 V on the converter. The QPI-9's internal fault timer allows it to operate safely in the event of a short across its output. The QPI-9 enters a retry mode where it will attempt to restart until the short condition is removed. The undervoltage and overvoltage thresholds can be trimmed separately via the UVEN and OV inputs using external series resistors. The QPI-9 provides two Power Good signals, PWRGD1 referenced to the input ground and PWRGD2 to the output ground, which can be used to enable other circuits along with the V•I Chip converter. Features >50 dB CM attenuation at 1 MHz >70 dB DM attenuation at 1 MHz 40 Vdc (max input) 100 Vdc surge 100 msec 707 V hi-pot hold off to shield 6 A breaker with delay plus 12 A limiter 25 x 25 x 4.5 mm SiP (System-in-Package) Low profile LGA package -40° to +100°C PCB temperature Hot-Swap & filter combined saves PCB space Efficiency: >98% Connects between OR’ing diodes & power conversion input hold-up capacitance cTüVus approved
Datasheet
Description
Description The QPI-9 includes the total Hot-Swap function along with an EMI filter for V•I Chip applications. The EMI filter is designed to attenuate the conducted common-mode (CM) and differential-mode (DM) noise generated by the higher switching frequencies of the V•I Chips. The QPI-9 is designed for use on a 24 Vdc bus. The inrush current limit and circuit breaker are designed to deliver over 140 W of power with an input voltage of 24 V on the converter. The QPI-9's internal fault timer allows it to operate safely in the event of a short across its output. The QPI-9 enters a retry mode where it will attempt to restart until the short condition is removed. The undervoltage and overvoltage thresholds can be trimmed separately via the UVEN and OV inputs using external series resistors. The QPI-9 provides two Power Good signals, PWRGD1 referenced to the input ground and PWRGD2 to the output ground, which can be used to enable other circuits along with the V•I Chip converter. Features >50 dB CM attenuation at 1 MHz >70 dB DM attenuation at 1 MHz 40 Vdc (max input) 100 Vdc surge 100 msec 707 V hi-pot hold off to shield 6 A breaker with delay plus 12 A limiter 25 x 25 x 4.5 mm SiP (System-in-Package) Low profile LGA package -40° to +100°C PCB temperature Hot-Swap & filter combined saves PCB space Efficiency: >98% Connects between OR’ing diodes & power conversion input hold-up capacitance cTüVus approved
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Active Input EMI Filter - QPI-9LZ - Picor Corporation
North Smithfield, RI, USA
Active Input EMI Filter
QPI-9LZ
Active Input EMI Filter QPI-9LZ
Description The QPI-9 includes the total Hot-Swap function along with an EMI filter for V•I Chip applications. The EMI filter is designed to attenuate the conducted common-mode (CM) and differential-mode (DM) noise generated by the higher switching frequencies of the V•I Chips. The QPI-9 is designed for use on a 24 Vdc bus. The inrush current limit and circuit breaker are designed to deliver over 140 W of power with an input voltage of 24 V on the converter. The QPI-9's internal fault timer allows it to operate safely in the event of a short across its output. The QPI-9 enters a retry mode where it will attempt to restart until the short condition is removed. The undervoltage and overvoltage thresholds can be trimmed separately via the UVEN and OV inputs using external series resistors. The QPI-9 provides two Power Good signals, PWRGD1 referenced to the input ground and PWRGD2 to the output ground, which can be used to enable other circuits along with the V•I Chip converter. Features >50 dB CM attenuation at 1 MHz >70 dB DM attenuation at 1 MHz 40 Vdc (max input) 100 Vdc surge 100 msec 707 V hi-pot hold off to shield 6 A breaker with delay plus 12 A limiter 25 x 25 x 4.5 mm SiP (System-in-Package) Low profile LGA package -40° to +100°C PCB temperature Hot-Swap & filter combined saves PCB space Efficiency: >98% Connects between OR’ing diodes & power conversion input hold-up capacitance cTüVus approved

Description

The QPI-9 includes the total Hot-Swap function along with an EMI filter for V•I Chip applications. The EMI filter is designed to attenuate the conducted common-mode (CM) and differential-mode (DM) noise generated by the higher switching frequencies of the V•I Chips. The QPI-9 is designed for use on a 24 Vdc bus. The inrush current limit and circuit breaker are designed to deliver over 140 W of power with an input voltage of 24 V on the converter. The QPI-9's internal fault timer allows it to operate safely in the event of a short across its output. The QPI-9 enters a retry mode where it will attempt to restart until the short condition is removed. The undervoltage and overvoltage thresholds can be trimmed separately via the UVEN and OV inputs using external series resistors. The QPI-9 provides two Power Good signals, PWRGD1 referenced to the input ground and PWRGD2 to the output ground, which can be used to enable other circuits along with the V•I Chip converter.

Features

  • >50 dB CM attenuation at 1 MHz
  • >70 dB DM attenuation at 1 MHz
  • 40 Vdc (max input)
  • 100 Vdc surge 100 msec
  • 707 V hi-pot hold off to shield
  • 6 A breaker with delay plus 12 A limiter
  • 25 x 25 x 4.5 mm SiP (System-in-Package)
  • Low profile LGA package
  • -40° to +100°C PCB temperature
  • Hot-Swap & filter combined saves PCB space
  • Efficiency: >98%
  • Connects between OR’ing diodes & power conversion input hold-up capacitance
  • cTÜVus approved
Supplier's Site Datasheet

Technical Specifications

  Picor Corporation
Product Category IC Electronic Filters
Product Number QPI-9LZ
Product Name Active Input EMI Filter
Filter Category Active Filter
Filter Class Continuous
Applications General; Avionics; Communications; EMI Filtering; Industrial; Portable Devices
Features Hot Swap
Standards and Certifications RoHS; cTÜVus, CE
Unlock Full Specs
to access all available technical data

Similar Products

6GHz EMI RFI Filter - 844-TGL2210-SMTR7 - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
Standards and Certifications RoHS
Package Type Reel
View Details
Active Filters - 1915027 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low pass filter
Standards and Certifications RoHS
View Details
SAW Filter - SPT869M3030A - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Filter Category SAW Filter
Fc 869000 kHz
Package Type 3.0*3.0 mm
View Details
Interface - Filters - Active - ML6416CS - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type Low Pass; Butterworth Low Pass
Fc 7100 kHz
View Details