Win Source Part Number: 1373255-B39242B7509L
Category: Filters - RF Filters
Fake Threat In the Open Market: 55 pct.
MSL Level: 3 (168 Hours)
Mfr: Qualcomm (RF front-end (RFFE) filters)
Series: B7509
Package: Tape & Reel
Product Status: Active
Frequency: 2.442GHz Center
Package / Case: 5-SMD, No Lead
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Size / Dimension: 0.043" L x 0.035" W (1.10mm x 0.90mm)
ECCN: EAR99
Height (Max): 0.028" (0.70mm)
Insertion Loss: 2.5dB
Bandwidth: 79MHz
RF FILTER 2.442GHZ 5SMD
RF FILTER 2.442GHZ 5SMD
RF FILTER 2.442GHZ 5SMD
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | B39242B7509L210 | 1752-B39242B7509L210TR-ND |
| Product Name | Filters - RF Filters | RF Filters |
| Filter Technology | Passive Filter |