QUALCOMM, Incorporated Filters - SAW Filters B39222B5359U410

Description
Win Source Part Number: 1000084-B39222B5359U 410 Category: Filters>SAW Filters Series: B5359 Package: Tape & Reel (TR) Applications: Base Stations Standard Package: 9,000 Mounting: SMD (SMT) Insertion Loss: 2.9dB Height (Max): 0.048" (1.23mm) Bandwidth: 90MHz Frequency - Center: 2.155GHz Package / Case: 6-SMD, No Lead Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) Mfr: Qualcomm (RF front-end (RFFE) filters) Other Names: 1752-B39222B5359U410 TR
Request a Quote
Description
Win Source Part Number: 1000084-B39222B5359U 410 Category: Filters>SAW Filters Series: B5359 Package: Tape & Reel (TR) Applications: Base Stations Standard Package: 9,000 Mounting: SMD (SMT) Insertion Loss: 2.9dB Height (Max): 0.048" (1.23mm) Bandwidth: 90MHz Frequency - Center: 2.155GHz Package / Case: 6-SMD, No Lead Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) Mfr: Qualcomm (RF front-end (RFFE) filters) Other Names: 1752-B39222B5359U410 TR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - SAW Filters
1000084-B39222B5359U410
Filters - SAW Filters 1000084-B39222B5359U410
Win Source Part Number: 1000084-B39222B5359U 410 Category: Filters>SAW Filters Series: B5359 Package: Tape & Reel (TR) Applications: Base Stations Standard Package: 9,000 Mounting: SMD (SMT) Insertion Loss: 2.9dB Height (Max): 0.048" (1.23mm) Bandwidth: 90MHz Frequency - Center: 2.155GHz Package / Case: 6-SMD, No Lead Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) Mfr: Qualcomm (RF front-end (RFFE) filters) Other Names: 1752-B39222B5359U410 TR

Win Source Part Number: 1000084-B39222B5359U410
Category: Filters>SAW Filters
Series: B5359
Package: Tape & Reel (TR)
Applications: Base Stations
Standard Package: 9,000
Mounting: SMD (SMT)
Insertion Loss: 2.9dB
Height (Max): 0.048" (1.23mm)
Bandwidth: 90MHz
Frequency - Center: 2.155GHz
Package / Case: 6-SMD, No Lead
Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
Mfr: Qualcomm (RF front-end (RFFE) filters)
Other Names: 1752-B39222B5359U410TR

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Electronic Filters
Product Number 1000084-B39222B5359U410
Product Name Filters - SAW Filters
Filter Category SAW Filter
Unlock Full Specs
to access all available technical data

Similar Products

3.7 - 3.98 GHz 5G BAW Filter Module - QPQ3509 - Qorvo
Specs
Filter Category BAW Filter
Filter Type Band Pass
Applications Infrastructure
View Details
Active Filters - 1906083 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Elliptic, low pass filter
Standards and Certifications RoHS
View Details
Interface - Filters - Active - PESD3USB30087 - Lingto Electronic Limited
Specs
Filter Category Active Filter
View Details
Quartz Filters - Quartz Filters Ceramic packaged - 21S7A - QuartzCom AG
Specs
Filter Category Quartz / Crystal Filter
Fc 21400 kHz
View Details