38S8AF -- QUARTZ FILTERS - QUARTZ FILTERS CERAMIC PACKAGED
QuartzCom AG
Quartz Filters - Quartz Filters Ceramic packaged
38S8AF
Description
Nominal Frequency:
38.4000 MHz
Pole No.:
2
Pass Band:
3 dB / ±4.0 kHz
Attenuation Band:
40 dB / ±40 kHz
Loss:
2.0 dB
Description
Nominal Frequency:
38.4000 MHz
Pole No.:
2
Pass Band:
3 dB / ±4.0 kHz
Attenuation Band:
40 dB / ±40 kHz
Loss:
2.0 dB
Datasheet
Suppliers
Quartz Filters - Quartz Filters Ceramic packaged
38S8AF
Nominal Frequency:
38.4000 MHz
Pole No.:
2
Pass Band:
3 dB / ±4.0 kHz
Attenuation Band:
40 dB / ±40 kHz
Loss:
2.0 dB
| Nominal Frequency: | 38.4000 MHz |
| Pole No.: | 2 |
| Pass Band: | 3 dB / ±4.0 kHz |
| Attenuation Band: | 40 dB / ±40 kHz |
| Loss: | 2.0 dB |
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Electronic Filters |
|
Product Number
|
38S8AF |
|
Product Name
|
Quartz Filters - Quartz Filters Ceramic packaged |
|
Filter Category
|
Quartz / Crystal Filter
|
Unlock Full Specs
to access all available technical data
Similar Products
Filter Category
Active Filter
Filter Type
Low Pass; Low Pass Filter
Filter Class
Switched Capacitor
View Details
Filter Category
Quartz / Crystal Filter
Fc
45000 kHz
View Details